Quail Electronics JIS 8303 JAPAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2021.098

Description
Our 2021 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C19 Connector. These Japanese power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Japanese wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 2021.098 is a Japanese power cord that carries the PSE approval and is rated at 15A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet
Description
Our 2021 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C19 Connector. These Japanese power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Japanese wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 2021.098 is a Japanese power cord that carries the PSE approval and is rated at 15A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JIS 8303 JAPAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 2021.098 - Quail Electronics
Livermore, CA, United States
JIS 8303 JAPAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
2021.098
JIS 8303 JAPAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2021.098
Our 2021 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C19 Connector. These Japanese power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Japanese wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 2021.098 is a Japanese power cord that carries the PSE approval and is rated at 15A - 125V. This Japanese power cord can also be used in Colombia.

  • Our 2021 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C19 Connector.
  • These Japanese power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Japanese wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet.
  • The 2021.098 is a Japanese power cord that carries the PSE approval and is rated at 15A - 125V.
  • This Japanese power cord can also be used in Colombia.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2021.098
Product Name JIS 8303 JAPAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type JIS 8303
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Australia, V-Lock cord retaining, 4.0 m, Connector IEC C13, V-75, black - 6051.2190 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 157 inch (4000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 2384586 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details