Quail Electronics JIS 8303 JAPAN to IEC-60320-C5 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2020.144

Description
Our 2020 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C5 Connector. These are the standard Japanese power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These Japanese power cords connect on one end to the standard Japanese wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 on the connector end is also called the Mickey-Mouse Connector. The 2020.144 is a Japanese power cord that carries the PSE and BSMI approvals and is rated at 7A - 125V. This Japanese power cord can also be used in Colombia and Taiwan..
Datasheet
Description
Our 2020 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C5 Connector. These are the standard Japanese power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These Japanese power cords connect on one end to the standard Japanese wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 on the connector end is also called the Mickey-Mouse Connector. The 2020.144 is a Japanese power cord that carries the PSE and BSMI approvals and is rated at 7A - 125V. This Japanese power cord can also be used in Colombia and Taiwan..
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JIS 8303 JAPAN to IEC-60320-C5 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 2020.144 - Quail Electronics
Livermore, CA, United States
JIS 8303 JAPAN to IEC-60320-C5 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
2020.144
JIS 8303 JAPAN to IEC-60320-C5 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2020.144
Our 2020 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C5 Connector. These are the standard Japanese power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These Japanese power cords connect on one end to the standard Japanese wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 on the connector end is also called the Mickey-Mouse Connector. The 2020.144 is a Japanese power cord that carries the PSE and BSMI approvals and is rated at 7A - 125V. This Japanese power cord can also be used in Colombia and Taiwan..

  • Our 2020 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C5 Connector.
  • These are the standard Japanese power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These Japanese power cords connect on one end to the standard Japanese wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 on the connector end is also called the Mickey-Mouse Connector.
  • The 2020.144 is a Japanese power cord that carries the PSE and BSMI approvals and is rated at 7A - 125V.
  • This Japanese power cord can also be used in Colombia and Taiwan..
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2020.144
Product Name JIS 8303 JAPAN to IEC-60320-C5 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type JIS 8303
Unlock Full Specs
to access all available technical data

Similar Products

Danish 10Amp Cord Set W/C13 Connector - 86280020 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
IEC Power Cords - 817018-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 118 inch (3000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
VAC19KS, Europlug, V-Lock cord retaining, 6.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2123 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 236 inch (6000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
3 suppliers