Quail Electronics JIS 8303 JAPAN WITH GROUND LEAD to ROJ HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2013.098

Description
Our 2013 series features the 3-conductor, Japanese Plug (JIS 8303) with a ground lead with an ROJ. These Japanese power cords are ideal for powering your custom equipment. This power cord will plug into the standard Japanese wall outlet on one end and will hard-wire into your equipment on the other end. We incorporated a Ground Lead on this JIS 8303 Japanese Plug to add an extra layer of fault protection. Some Japanese wall outlets feature a grounding post, to which you must connect using the independent ground lead. This protects people by dispersing any current or voltage produced by a ground fault. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 2013.098 is a Japanese power cord that carries the PSE approval and is rated at 12A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet
Description
Our 2013 series features the 3-conductor, Japanese Plug (JIS 8303) with a ground lead with an ROJ. These Japanese power cords are ideal for powering your custom equipment. This power cord will plug into the standard Japanese wall outlet on one end and will hard-wire into your equipment on the other end. We incorporated a Ground Lead on this JIS 8303 Japanese Plug to add an extra layer of fault protection. Some Japanese wall outlets feature a grounding post, to which you must connect using the independent ground lead. This protects people by dispersing any current or voltage produced by a ground fault. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 2013.098 is a Japanese power cord that carries the PSE approval and is rated at 12A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JIS 8303 JAPAN WITH GROUND LEAD to ROJ HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 2013.098 - Quail Electronics
Livermore, CA, United States
JIS 8303 JAPAN WITH GROUND LEAD to ROJ HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
2013.098
JIS 8303 JAPAN WITH GROUND LEAD to ROJ HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2013.098
Our 2013 series features the 3-conductor, Japanese Plug (JIS 8303) with a ground lead with an ROJ. These Japanese power cords are ideal for powering your custom equipment. This power cord will plug into the standard Japanese wall outlet on one end and will hard-wire into your equipment on the other end. We incorporated a Ground Lead on this JIS 8303 Japanese Plug to add an extra layer of fault protection. Some Japanese wall outlets feature a grounding post, to which you must connect using the independent ground lead. This protects people by dispersing any current or voltage produced by a ground fault. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 2013.098 is a Japanese power cord that carries the PSE approval and is rated at 12A - 125V. This Japanese power cord can also be used in Colombia.

  • Our 2013 series features the 3-conductor, Japanese Plug (JIS 8303) with a ground lead with an ROJ.
  • These Japanese power cords are ideal for powering your custom equipment. This power cord will plug into the standard Japanese wall outlet on one end and will hard-wire into your equipment on the other end.
  • We incorporated a Ground Lead on this JIS 8303 Japanese Plug to add an extra layer of fault protection. Some Japanese wall outlets feature a grounding post, to which you must connect using the independent ground lead. This protects people by dispersing any current or voltage produced by a ground fault.
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • The 2013.098 is a Japanese power cord that carries the PSE approval and is rated at 12A - 125V.
  • This Japanese power cord can also be used in Colombia.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2013.098
Product Name JIS 8303 JAPAN WITH GROUND LEAD to ROJ HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type Male Hard Wired Stripped; JIS 8303
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 813217-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 144 inch (3660 mm)
Rated Current 10 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
North American 3x14 AWG Fillerless White Cable - 86040260 - Interpower
Specs
Cord Color White
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details