Quail Electronics JIS 8303 JAPAN 2 to IEC-60320-C17 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2012.079

Description
Our 2012 series features the standard, 2-prong, Japanese 2 Plug (JIS 8303) with the IEC-60320-C17 Connector. These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. They will plug into any standard Japanese wall outlet or receptacle. The 2012.079 is a Japanese power cord that carries the PSE approval and is rated at 6A - 250V. This Japanese power cord can also be used in Colombia.
Datasheet
Description
Our 2012 series features the standard, 2-prong, Japanese 2 Plug (JIS 8303) with the IEC-60320-C17 Connector. These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. They will plug into any standard Japanese wall outlet or receptacle. The 2012.079 is a Japanese power cord that carries the PSE approval and is rated at 6A - 250V. This Japanese power cord can also be used in Colombia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JIS 8303 JAPAN 2 to IEC-60320-C17 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 2012.079 - Quail Electronics
Livermore, CA, United States
JIS 8303 JAPAN 2 to IEC-60320-C17 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
2012.079
JIS 8303 JAPAN 2 to IEC-60320-C17 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2012.079
Our 2012 series features the standard, 2-prong, Japanese 2 Plug (JIS 8303) with the IEC-60320-C17 Connector. These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. They will plug into any standard Japanese wall outlet or receptacle. The 2012.079 is a Japanese power cord that carries the PSE approval and is rated at 6A - 250V. This Japanese power cord can also be used in Colombia.

  • Our 2012 series features the standard, 2-prong, Japanese 2 Plug (JIS 8303) with the IEC-60320-C17 Connector.
  • These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. They will plug into any standard Japanese wall outlet or receptacle.
  • The 2012.079 is a Japanese power cord that carries the PSE approval and is rated at 6A - 250V.
  • This Japanese power cord can also be used in Colombia.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2012.079
Product Name JIS 8303 JAPAN 2 to IEC-60320-C17 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 2
Male End Type JIS 8303
Female End Type EN 6030 C17
Unlock Full Specs
to access all available technical data

Similar Products

VAC17KS, Switzerland, V-Lock cord retaining, 3.0 m, Connector IEC C17, H05VV-F2G1, black - 3-102-364 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC Power Cords - 821099-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 11.81 inch (300 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details