Quail Electronics JIS 8303 JAPAN 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2008.144

Description
Our 2008 series features the standard, 2-prong, Japanese 2 Plug (JIS 8303) with the IEC-60320-C7 Connector. These 2-conductor Japanese power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Japanese wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 2008.144 is a Japanese power cord that carries the PSE and BSMI approvals and is rated at 2.5A - 125V. This Japanese power cord can also be used in Colombia and Taiwan..
Datasheet
Description
Our 2008 series features the standard, 2-prong, Japanese 2 Plug (JIS 8303) with the IEC-60320-C7 Connector. These 2-conductor Japanese power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Japanese wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 2008.144 is a Japanese power cord that carries the PSE and BSMI approvals and is rated at 2.5A - 125V. This Japanese power cord can also be used in Colombia and Taiwan..
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JIS 8303 JAPAN 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 2008.144 - Quail Electronics
Livermore, CA, United States
JIS 8303 JAPAN 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
2008.144
JIS 8303 JAPAN 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2008.144
Our 2008 series features the standard, 2-prong, Japanese 2 Plug (JIS 8303) with the IEC-60320-C7 Connector. These 2-conductor Japanese power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Japanese wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 2008.144 is a Japanese power cord that carries the PSE and BSMI approvals and is rated at 2.5A - 125V. This Japanese power cord can also be used in Colombia and Taiwan..

  • Our 2008 series features the standard, 2-prong, Japanese 2 Plug (JIS 8303) with the IEC-60320-C7 Connector.
  • These 2-conductor Japanese power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Japanese wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector.
  • The 2008.144 is a Japanese power cord that carries the PSE and BSMI approvals and is rated at 2.5A - 125V.
  • This Japanese power cord can also be used in Colombia and Taiwan..
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2008.144
Product Name JIS 8303 JAPAN 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 2
Male End Type JIS 8303
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 10 A, Europlug, Black, 2.5 m, H05VV-F 3G1,0mm2, Connector IEC C17, H05VV-F2G1, black - 6052.0039 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark; VDE
Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
Sensor & Actuator Cables - 1345786 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type Straight m12
Female End Type Unterminated
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details