Quail Electronics JIS 8303 JAPAN to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2007.072

Description
Our 2007 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the Right Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 2007.072 is a Japanese power cord that carries the PSE and BSMI approval and is rated at 12A - 125V. This Japanese power cord can also be used in Colombia and Taiwan.
Datasheet
Description
Our 2007 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the Right Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 2007.072 is a Japanese power cord that carries the PSE and BSMI approval and is rated at 12A - 125V. This Japanese power cord can also be used in Colombia and Taiwan.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JIS 8303 JAPAN to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 2007.072 - Quail Electronics
Livermore, CA, United States
JIS 8303 JAPAN to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
2007.072
JIS 8303 JAPAN to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2007.072
Our 2007 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the Right Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 2007.072 is a Japanese power cord that carries the PSE and BSMI approval and is rated at 12A - 125V. This Japanese power cord can also be used in Colombia and Taiwan.

  • Our 2007 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the Right Angle IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • The 2007.072 is a Japanese power cord that carries the PSE and BSMI approval and is rated at 12A - 125V.
  • This Japanese power cord can also be used in Colombia and Taiwan.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2007.072
Product Name JIS 8303 JAPAN to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type JIS 8303; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 10 A, Japan, 2.0 m, Connector IEC C13, HVCTF3G0.75, black - 6047.6414 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; METI
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 2765329 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 80.71 inch (2050 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details