Quail Electronics JIS 8303 JAPAN to IEC-60320-C13 DOWN ANGLE HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2005.118DA

Description
Our 2005 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C13 Down Angle Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord. The 2005.118DA is a Japanese power cord that carries the PSE approval and is rated at 6A - 250V. This Japanese power cord can also be used in Colombia.
Datasheet
Description
Our 2005 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C13 Down Angle Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord. The 2005.118DA is a Japanese power cord that carries the PSE approval and is rated at 6A - 250V. This Japanese power cord can also be used in Colombia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JIS 8303 JAPAN to IEC-60320-C13 DOWN ANGLE HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 2005.118DA - Quail Electronics
Livermore, CA, United States
JIS 8303 JAPAN to IEC-60320-C13 DOWN ANGLE HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
2005.118DA
JIS 8303 JAPAN to IEC-60320-C13 DOWN ANGLE HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2005.118DA
Our 2005 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C13 Down Angle Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord. The 2005.118DA is a Japanese power cord that carries the PSE approval and is rated at 6A - 250V. This Japanese power cord can also be used in Colombia.

  • Our 2005 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C13 Down Angle Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord.
  • The 2005.118DA is a Japanese power cord that carries the PSE approval and is rated at 6A - 250V.
  • This Japanese power cord can also be used in Colombia.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2005.118DA
Product Name JIS 8303 JAPAN to IEC-60320-C13 DOWN ANGLE HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type JIS 8303; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384536 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
Danish 10Amp Cord Set W/C13 Connector - 86280030 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details