Quail Electronics JIS 8303 JAPAN to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2000.120AL

Description
Our 2000 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C13 Auto-Lock Connector. The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord. The 2000.120AL is a Japanese power cord that carries the PSE and BSMI approvals and is rated at 12A - 125V. This Japanese power cord can also be used in Colombia and Taiwan..
Datasheet
Description
Our 2000 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C13 Auto-Lock Connector. The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord. The 2000.120AL is a Japanese power cord that carries the PSE and BSMI approvals and is rated at 12A - 125V. This Japanese power cord can also be used in Colombia and Taiwan..
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JIS 8303 JAPAN to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 2000.120AL - Quail Electronics
Livermore, CA, United States
JIS 8303 JAPAN to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
2000.120AL
JIS 8303 JAPAN to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2000.120AL
Our 2000 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C13 Auto-Lock Connector. The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord. The 2000.120AL is a Japanese power cord that carries the PSE and BSMI approvals and is rated at 12A - 125V. This Japanese power cord can also be used in Colombia and Taiwan..

  • Our 2000 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C13 Auto-Lock Connector.
  • The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord!
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord.
  • The 2000.120AL is a Japanese power cord that carries the PSE and BSMI approvals and is rated at 12A - 125V.
  • This Japanese power cord can also be used in Colombia and Taiwan..
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2000.120AL
Product Name JIS 8303 JAPAN to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type JIS 8303; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 817967-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Rated Current 10 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
North American 15A NEMA Power Cord - 71825000250 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details