Quail Electronics JIS 8303 JAPAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2000.120

Description
Our 2000 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord. The 2000.120 is a Japanese power cord that carries the PSE and BSMI approvals and is rated at 12A - 125V. This Japanese power cord can also be used in Colombia and Taiwan..
Datasheet
Description
Our 2000 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord. The 2000.120 is a Japanese power cord that carries the PSE and BSMI approvals and is rated at 12A - 125V. This Japanese power cord can also be used in Colombia and Taiwan..
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JIS 8303 JAPAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 2000.120 - Quail Electronics
Livermore, CA, United States
JIS 8303 JAPAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
2000.120
JIS 8303 JAPAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2000.120
Our 2000 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord. The 2000.120 is a Japanese power cord that carries the PSE and BSMI approvals and is rated at 12A - 125V. This Japanese power cord can also be used in Colombia and Taiwan..

  • Our 2000 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord.
  • The 2000.120 is a Japanese power cord that carries the PSE and BSMI approvals and is rated at 12A - 125V.
  • This Japanese power cord can also be used in Colombia and Taiwan..
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2000.120
Product Name JIS 8303 JAPAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type JIS 8303; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
International 3x0.75mm² Harmonized Cable - 86020280 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 3; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 118 inches - 312019-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers