Quail Electronics Power Cord, Jis 8303-Iec C13, 8.2Ft; Connector Type A Quail Electronics 2000.098

Description
POWER CORD, JIS 8303-IEC C13, 8.2FT; Connector Type A:JIS 8303; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:12A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8.2ft RoHS Compliant: Yes
Description
POWER CORD, JIS 8303-IEC C13, 8.2FT; Connector Type A:JIS 8303; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:12A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8.2ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Jis 8303-Iec C13, 8.2Ft; Connector Type A Quail Electronics - 53AC0838 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Jis 8303-Iec C13, 8.2Ft; Connector Type A Quail Electronics
53AC0838
Power Cord, Jis 8303-Iec C13, 8.2Ft; Connector Type A Quail Electronics 53AC0838
POWER CORD, JIS 8303-IEC C13, 8.2FT; Connector Type A:JIS 8303; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:12A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8.2ft RoHS Compliant: Yes

POWER CORD, JIS 8303-IEC C13, 8.2FT; Connector Type A:JIS 8303; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:12A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8.2ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 53AC0838
Product Name Power Cord, Jis 8303-Iec C13, 8.2Ft; Connector Type A Quail Electronics
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details