Quail Electronics 6 Foot 16Awg C14 To Two C13 y Power Cord; Connector Type A Quail Electronics 200.072

Description
6 foot 16AWG C14 to Two C13 "Y" Power Cord; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:1.83m; Current Rating:13A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:
Datasheet
Description
6 foot 16AWG C14 to Two C13 "Y" Power Cord; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:1.83m; Current Rating:13A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 Foot 16Awg C14 To Two C13 y Power Cord; Connector Type A Quail Electronics - 47T9705 - Newark, An Avnet Company
Chicago, IL, United States
6 Foot 16Awg C14 To Two C13 y Power Cord; Connector Type A Quail Electronics
47T9705
6 Foot 16Awg C14 To Two C13 y Power Cord; Connector Type A Quail Electronics 47T9705
6 foot 16AWG C14 to Two C13 "Y" Power Cord; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:1.83m; Current Rating:13A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:

6 foot 16AWG C14 to Two C13 "Y" Power Cord; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:1.83m; Current Rating:13A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 47T9705
Product Name 6 Foot 16Awg C14 To Two C13 y Power Cord; Connector Type A Quail Electronics
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details