Quail Electronics JIS 8303 JAPAN to IEC-60320-C15 RIGHT ANGLE HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 1995.098

Description
Our 1995 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the Right Angle IEC-60320-C15 Connector. These Japanese power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard Japanese wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320-C16 or C14 inlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 1995.098 is a Japanese power cord that carries the PSE approval and is rated at 15A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet
Description
Our 1995 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the Right Angle IEC-60320-C15 Connector. These Japanese power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard Japanese wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320-C16 or C14 inlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 1995.098 is a Japanese power cord that carries the PSE approval and is rated at 15A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JIS 8303 JAPAN to IEC-60320-C15 RIGHT ANGLE HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 1995.098 - Quail Electronics
Livermore, CA, United States
JIS 8303 JAPAN to IEC-60320-C15 RIGHT ANGLE HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
1995.098
JIS 8303 JAPAN to IEC-60320-C15 RIGHT ANGLE HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 1995.098
Our 1995 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the Right Angle IEC-60320-C15 Connector. These Japanese power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard Japanese wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320-C16 or C14 inlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 1995.098 is a Japanese power cord that carries the PSE approval and is rated at 15A - 125V. This Japanese power cord can also be used in Colombia.

  • Our 1995 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the Right Angle IEC-60320-C15 Connector.
  • These Japanese power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard Japanese wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320-C16 or C14 inlet.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • The 1995.098 is a Japanese power cord that carries the PSE approval and is rated at 15A - 125V.
  • This Japanese power cord can also be used in Colombia.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 1995.098
Product Name JIS 8303 JAPAN to IEC-60320-C15 RIGHT ANGLE HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type JIS 8303
Female End Type EN 60320 C15
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2711427 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Argentina 16Amp Cord Set with C19 Angled Connector - 86270360 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details