Quail Electronics JIS 8303 JAPAN GREY to IEC-60320-C15 GREY HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 1992.079

Description
Our 1992 series features the 3-prong, Grey Japanese Plug (JIS 8303) with the Grey IEC-60320-C15 Connector. These Japanese power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard Japanese wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320-C16 or C14 inlet. The 1992.079 is a grey Japanese power cord that carries the PSE approval and is rated at 15A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet
Description
Our 1992 series features the 3-prong, Grey Japanese Plug (JIS 8303) with the Grey IEC-60320-C15 Connector. These Japanese power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard Japanese wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320-C16 or C14 inlet. The 1992.079 is a grey Japanese power cord that carries the PSE approval and is rated at 15A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JIS 8303 JAPAN GREY to IEC-60320-C15 GREY HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 1992.079 - Quail Electronics
Livermore, CA, United States
JIS 8303 JAPAN GREY to IEC-60320-C15 GREY HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
1992.079
JIS 8303 JAPAN GREY to IEC-60320-C15 GREY HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 1992.079
Our 1992 series features the 3-prong, Grey Japanese Plug (JIS 8303) with the Grey IEC-60320-C15 Connector. These Japanese power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard Japanese wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320-C16 or C14 inlet. The 1992.079 is a grey Japanese power cord that carries the PSE approval and is rated at 15A - 125V. This Japanese power cord can also be used in Colombia.

  • Our 1992 series features the 3-prong, Grey Japanese Plug (JIS 8303) with the Grey IEC-60320-C15 Connector.
  • These Japanese power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard Japanese wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320-C16 or C14 inlet.
  • The 1992.079 is a grey Japanese power cord that carries the PSE approval and is rated at 15A - 125V.
  • This Japanese power cord can also be used in Colombia.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 1992.079
Product Name JIS 8303 JAPAN GREY to IEC-60320-C15 GREY HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color GREY
Approvals RoHS
Number of Conductors 3
Male End Type JIS 8303
Female End Type EN 60320 C15
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 8920482 - RS Components, Ltd.
Specs
Cord Color Grey
Approvals RoHS
Male End Type Straight m12
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
North American 15A NEMA Power Cord - 71804000250 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details