Quail Electronics LOCKING NEMA L6-20P JAPAN CLEAR to IEC-60320-C19 RIGHT ANGLE CLEAR HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 1990.240

Description
Our 1990 series features the 3-prong, Clear (transparent) Locking NEMA L6-20P Plug with Japanese Approvals with the Clear (transparent) IEC-60320-C19 Right Angle Connector. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking Japanese NEMA L6-20R outlet or receptacle, while on the other end the IEC-60320-C19 Connector can power servers and tele-communications devices, as well as many more devices and electronics which have the IEC-60320-C20 Inlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 1990.240 is a Japanese power cord that carries the PSE approval and is rated at 20A - 250V. This Japanese power cord can also be used in Colombia.
Datasheet
Description
Our 1990 series features the 3-prong, Clear (transparent) Locking NEMA L6-20P Plug with Japanese Approvals with the Clear (transparent) IEC-60320-C19 Right Angle Connector. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking Japanese NEMA L6-20R outlet or receptacle, while on the other end the IEC-60320-C19 Connector can power servers and tele-communications devices, as well as many more devices and electronics which have the IEC-60320-C20 Inlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 1990.240 is a Japanese power cord that carries the PSE approval and is rated at 20A - 250V. This Japanese power cord can also be used in Colombia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING NEMA L6-20P JAPAN CLEAR to IEC-60320-C19 RIGHT ANGLE CLEAR HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 1990.240 - Quail Electronics
Livermore, CA, United States
LOCKING NEMA L6-20P JAPAN CLEAR to IEC-60320-C19 RIGHT ANGLE CLEAR HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
1990.240
LOCKING NEMA L6-20P JAPAN CLEAR to IEC-60320-C19 RIGHT ANGLE CLEAR HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 1990.240
Our 1990 series features the 3-prong, Clear (transparent) Locking NEMA L6-20P Plug with Japanese Approvals with the Clear (transparent) IEC-60320-C19 Right Angle Connector. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking Japanese NEMA L6-20R outlet or receptacle, while on the other end the IEC-60320-C19 Connector can power servers and tele-communications devices, as well as many more devices and electronics which have the IEC-60320-C20 Inlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 1990.240 is a Japanese power cord that carries the PSE approval and is rated at 20A - 250V. This Japanese power cord can also be used in Colombia.

  • Our 1990 series features the 3-prong, Clear (transparent) Locking NEMA L6-20P Plug with Japanese Approvals with the Clear (transparent) IEC-60320-C19 Right Angle Connector.
  • These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking Japanese NEMA L6-20R outlet or receptacle, while on the other end the IEC-60320-C19 Connector can power servers and tele-communications devices, as well as many more devices and electronics which have the IEC-60320-C20 Inlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • The 1990.240 is a Japanese power cord that carries the PSE approval and is rated at 20A - 250V.
  • This Japanese power cord can also be used in Colombia.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 1990.240
Product Name LOCKING NEMA L6-20P JAPAN CLEAR to IEC-60320-C19 RIGHT ANGLE CLEAR HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type EN 60320 C20
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Interconnection, V-Lock cord retaining, 0.6 m, Connector IEC C13, H05VV-F3G0.75 / SVT 3x18 AWG, black - 3-100-354 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 23.62 inch (600 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 1860476 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M12
Cord Length 39.37 inch (1000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details