Quail Electronics 18/3 SPT-1 BLACK BULK WIRE 1 LEAD RIBBED 18/3-SPT-1

Description
Our part number 18/3-SPT-1 is a 3 conductor, 18 gauge, light weight parallel thermoplastic cable, bearing the SPT-1 designation. This product is sold by the foot. This product features a jacket with 0 color coding. It is rated at 10A and 300V and carries the UL and C-UL approvals.
Datasheet
Description
Our part number 18/3-SPT-1 is a 3 conductor, 18 gauge, light weight parallel thermoplastic cable, bearing the SPT-1 designation. This product is sold by the foot. This product features a jacket with 0 color coding. It is rated at 10A and 300V and carries the UL and C-UL approvals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18/3 SPT-1 BLACK BULK WIRE 1 LEAD RIBBED - 18/3-SPT-1 - Quail Electronics
Livermore, CA, United States
18/3 SPT-1 BLACK BULK WIRE 1 LEAD RIBBED
18/3-SPT-1
18/3 SPT-1 BLACK BULK WIRE 1 LEAD RIBBED 18/3-SPT-1
Our part number 18/3-SPT-1 is a 3 conductor, 18 gauge, light weight parallel thermoplastic cable, bearing the SPT-1 designation. This product is sold by the foot. This product features a jacket with 0 color coding. It is rated at 10A and 300V and carries the UL and C-UL approvals.

  • Our part number 18/3-SPT-1 is a 3 conductor, 18 gauge, light weight parallel thermoplastic cable, bearing the SPT-1 designation.
  • This product is sold by the foot.
  • This product features a jacket with 0 color coding. It is rated at 10A and 300V and carries the UL and C-UL approvals.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Electrical Power Wires
Product Number 18/3-SPT-1
Product Name 18/3 SPT-1 BLACK BULK WIRE 1 LEAD RIBBED
Product Type Multiconductor Cable
Standards / Approvals RoHS; UL Recognized Component Mark (US and Canadian)
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - 2547 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Temperature 80 C (176 F)
Cable Jacket Polyvinyl Chloride
View Details
H07 V-K Single Fine Wire Stranded - 86023170 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details