Quail Electronics 16/3 SJT B SD N BULK WIRE 16/3-SJTBNSD

Description
Our part number 16/3-SJTBNSD is a 3 conductor, 16 gauge, weather-proof, junior service thermoplastic cord, bearing the SJTW 105C designation. This product is sold by the foot. This product features a jacket with North American color coding. It is rated at 13A and 300V and carries the UL and C-UL approvals.
Datasheet
Description
Our part number 16/3-SJTBNSD is a 3 conductor, 16 gauge, weather-proof, junior service thermoplastic cord, bearing the SJTW 105C designation. This product is sold by the foot. This product features a jacket with North American color coding. It is rated at 13A and 300V and carries the UL and C-UL approvals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16/3 SJT B SD N BULK WIRE - 16/3-SJTBNSD - Quail Electronics
Livermore, CA, United States
16/3 SJT B SD N BULK WIRE
16/3-SJTBNSD
16/3 SJT B SD N BULK WIRE 16/3-SJTBNSD
Our part number 16/3-SJTBNSD is a 3 conductor, 16 gauge, weather-proof, junior service thermoplastic cord, bearing the SJTW 105C designation. This product is sold by the foot. This product features a jacket with North American color coding. It is rated at 13A and 300V and carries the UL and C-UL approvals.

  • Our part number 16/3-SJTBNSD is a 3 conductor, 16 gauge, weather-proof, junior service thermoplastic cord, bearing the SJTW 105C designation.
  • This product is sold by the foot.
  • This product features a jacket with North American color coding. It is rated at 13A and 300V and carries the UL and C-UL approvals.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Electrical Power Wires
Product Number 16/3-SJTBNSD
Product Name 16/3 SJT B SD N BULK WIRE
Product Type Multiconductor Cable
Standards / Approvals RoHS; UL Recognized Component Mark (US and Canadian)
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - 1061 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details
Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details