Quail Electronics SPLIT SPECIAL to 45 FAN HEAD x 4 HOME // Power Cords // Specialty Power Cords // Fan Head Power Cords 1507.072S

Description
This variant of our 1507 series features a Split Special with four (4) 45 Fan Head Connectors. These power cords provide power for server and equipment fans by hard-wiring directly into your power source. Because these cords power 4 devices while only using 1 outlet, we refer to them as space-savers. A Fan Head connector provides power to fans that cool servers or other rack-mounted components. A Split Special is the state of peeling the conductors apart on a flat-wire power cord and exposing the conductors, all at varying lengths according to application. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 1507.072S carries the UL and C-UL approvals and is rated at 5A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
This variant of our 1507 series features a Split Special with four (4) 45 Fan Head Connectors. These power cords provide power for server and equipment fans by hard-wiring directly into your power source. Because these cords power 4 devices while only using 1 outlet, we refer to them as space-savers. A Fan Head connector provides power to fans that cool servers or other rack-mounted components. A Split Special is the state of peeling the conductors apart on a flat-wire power cord and exposing the conductors, all at varying lengths according to application. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 1507.072S carries the UL and C-UL approvals and is rated at 5A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPLIT SPECIAL to 45 FAN HEAD x 4 HOME // Power Cords // Specialty Power Cords // Fan Head Power Cords - 1507.072S - Quail Electronics
Livermore, CA, United States
SPLIT SPECIAL to 45 FAN HEAD x 4 HOME // Power Cords // Specialty Power Cords // Fan Head Power Cords
1507.072S
SPLIT SPECIAL to 45 FAN HEAD x 4 HOME // Power Cords // Specialty Power Cords // Fan Head Power Cords 1507.072S
This variant of our 1507 series features a Split Special with four (4) 45 Fan Head Connectors. These power cords provide power for server and equipment fans by hard-wiring directly into your power source. Because these cords power 4 devices while only using 1 outlet, we refer to them as space-savers. A Fan Head connector provides power to fans that cool servers or other rack-mounted components. A Split Special is the state of peeling the conductors apart on a flat-wire power cord and exposing the conductors, all at varying lengths according to application. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 1507.072S carries the UL and C-UL approvals and is rated at 5A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • This variant of our 1507 series features a Split Special with four (4) 45 Fan Head Connectors.
  • These power cords provide power for server and equipment fans by hard-wiring directly into your power source. Because these cords power 4 devices while only using 1 outlet, we refer to them as space-savers.
  • A Fan Head connector provides power to fans that cool servers or other rack-mounted components.
  • A Split Special is the state of peeling the conductors apart on a flat-wire power cord and exposing the conductors, all at varying lengths according to application. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ...
  • The 1507.072S carries the UL and C-UL approvals and is rated at 5A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 1507.072S
Product Name SPLIT SPECIAL to 45 FAN HEAD x 4 HOME // Power Cords // Specialty Power Cords // Fan Head Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 2
Cord Length 72.05 inch (1830 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 8920261 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type Straight m8
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
North American Class II Non-polarized Cord Set - 86222285 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details