Quail Electronics SPLIT to 90 FAN HEAD HOME // Power Cords // Specialty Power Cords // Fan Head Power Cords 1502.050

Description
Our 1502 series features a Split with a 90 Fan Head Connector. These power cords provide power for server and equipment fans by hard-wiring directly into your power source. A Fan Head connector provides power to fans that cool servers or other rack-mounted components. A Split is when you remove the outer material of a flat-wire power cord to expose the conductors inch (6mm). Peeling the conductors away from one another 2 inches (52mm) also characterizes this configuration. The 1502.050 carries the UL and C-UL approvals and is rated at 5A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 1502 series features a Split with a 90 Fan Head Connector. These power cords provide power for server and equipment fans by hard-wiring directly into your power source. A Fan Head connector provides power to fans that cool servers or other rack-mounted components. A Split is when you remove the outer material of a flat-wire power cord to expose the conductors inch (6mm). Peeling the conductors away from one another 2 inches (52mm) also characterizes this configuration. The 1502.050 carries the UL and C-UL approvals and is rated at 5A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPLIT to 90 FAN HEAD HOME // Power Cords // Specialty Power Cords // Fan Head Power Cords - 1502.050 - Quail Electronics
Livermore, CA, United States
SPLIT to 90 FAN HEAD HOME // Power Cords // Specialty Power Cords // Fan Head Power Cords
1502.050
SPLIT to 90 FAN HEAD HOME // Power Cords // Specialty Power Cords // Fan Head Power Cords 1502.050
Our 1502 series features a Split with a 90 Fan Head Connector. These power cords provide power for server and equipment fans by hard-wiring directly into your power source. A Fan Head connector provides power to fans that cool servers or other rack-mounted components. A Split is when you remove the outer material of a flat-wire power cord to expose the conductors inch (6mm). Peeling the conductors away from one another 2 inches (52mm) also characterizes this configuration. The 1502.050 carries the UL and C-UL approvals and is rated at 5A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 1502 series features a Split with a 90 Fan Head Connector.
  • These power cords provide power for server and equipment fans by hard-wiring directly into your power source.
  • A Fan Head connector provides power to fans that cool servers or other rack-mounted components.
  • A Split is when you remove the outer material of a flat-wire power cord to expose the conductors inch (6mm). Peeling the conductors away from one another 2 inches (52mm) also characterizes this configuration.
  • The 1502.050 carries the UL and C-UL approvals and is rated at 5A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 1502.050
Product Name SPLIT to 90 FAN HEAD HOME // Power Cords // Specialty Power Cords // Fan Head Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 2
Cord Length 50 inch (1270 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1860402 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M12
Cord Length 39.37 inch (1000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Sheet I Jumper Cord Set 18A - 86262030 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details