Quail Electronics 12/3 STO B N 105oC BULK WIRE 12/3-STOBNH

Description
Our part number 12/3-STOBNH is a 3 conductor, 12 gauge, oil-resistant, heavy duty thermoplastic cord, bearing the STO 105C designation. This product is sold by the foot. This product features a jacket with North American color coding. It is rated at 20A and 600V and carries the UL and C-UL approvals.
Datasheet
Description
Our part number 12/3-STOBNH is a 3 conductor, 12 gauge, oil-resistant, heavy duty thermoplastic cord, bearing the STO 105C designation. This product is sold by the foot. This product features a jacket with North American color coding. It is rated at 20A and 600V and carries the UL and C-UL approvals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12/3 STO B N 105oC BULK WIRE - 12/3-STOBNH - Quail Electronics
Livermore, CA, United States
12/3 STO B N 105oC BULK WIRE
12/3-STOBNH
12/3 STO B N 105oC BULK WIRE 12/3-STOBNH
Our part number 12/3-STOBNH is a 3 conductor, 12 gauge, oil-resistant, heavy duty thermoplastic cord, bearing the STO 105C designation. This product is sold by the foot. This product features a jacket with North American color coding. It is rated at 20A and 600V and carries the UL and C-UL approvals.

  • Our part number 12/3-STOBNH is a 3 conductor, 12 gauge, oil-resistant, heavy duty thermoplastic cord, bearing the STO 105C designation.
  • This product is sold by the foot.
  • This product features a jacket with North American color coding. It is rated at 20A and 600V and carries the UL and C-UL approvals.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Electrical Power Wires
Product Number 12/3-STOBNH
Product Name 12/3 STO B N 105oC BULK WIRE
Product Type Multiconductor Cable
Standards / Approvals RoHS; UL Recognized Component Mark (US and Canadian)
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Cables for Installation in Cable Trays, TR 600 CY black -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 1 kilovolts
Rated Temperature 105 C (221 F)
View Details
Brown PVC Single Wire - 55010190 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
View Details
RP 1m CT to CU cbl (+ CT power conn) - 1-KAB2133-1 - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details