Quail Electronics NEMA 5-15P to SPLIT HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 1100.120

Description
Our 1100 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a Split. These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end. A Split is when you remove the outer material of a flat-wire power cord to expose the conductors inch (6mm). Peeling the conductors away from one another 2 inches (52mm) also characterizes this configuration. The 1100.120 carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 1100 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a Split. These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end. A Split is when you remove the outer material of a flat-wire power cord to expose the conductors inch (6mm). Peeling the conductors away from one another 2 inches (52mm) also characterizes this configuration. The 1100.120 carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to SPLIT HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 1100.120 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to SPLIT HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
1100.120
NEMA 5-15P to SPLIT HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 1100.120
Our 1100 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a Split. These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end. A Split is when you remove the outer material of a flat-wire power cord to expose the conductors inch (6mm). Peeling the conductors away from one another 2 inches (52mm) also characterizes this configuration. The 1100.120 carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 1100 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a Split.
  • These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end.
  • A Split is when you remove the outer material of a flat-wire power cord to expose the conductors inch (6mm). Peeling the conductors away from one another 2 inches (52mm) also characterizes this configuration.
  • The 1100.120 carries the UL and C-UL approvals and is rated at 13A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 1100.120
Product Name NEMA 5-15P to SPLIT HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 821598-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 11.81 inch (300 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
North American 3x16 AWG Rubber Cable - 86011020 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details