Quail Electronics NEMA 5-15P to IEC-60320-C5 HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 1090.120

Description
Our 1090 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the IEC-60320-C5 Connector. These are the standard North American power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These power cords connect on one end to the standard North American wall outlet or 5-15R receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 1090.120 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 1090 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the IEC-60320-C5 Connector. These are the standard North American power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These power cords connect on one end to the standard North American wall outlet or 5-15R receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 1090.120 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC-60320-C5 HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 1090.120 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to IEC-60320-C5 HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
1090.120
NEMA 5-15P to IEC-60320-C5 HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 1090.120
Our 1090 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the IEC-60320-C5 Connector. These are the standard North American power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These power cords connect on one end to the standard North American wall outlet or 5-15R receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 1090.120 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 1090 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the IEC-60320-C5 Connector.
  • These are the standard North American power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These power cords connect on one end to the standard North American wall outlet or 5-15R receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector.
  • The 1090.120 carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 1090.120
Product Name NEMA 5-15P to IEC-60320-C5 HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Japanese 3x2.0mm°� HVCTF Cable - 86061060 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
VAC13KS, Japan, V-Lock cord retaining, 1.5 m, Connector IEC C13, VCTF 3x0.75, black - 6051.2071 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; METI
Cord Length 59.06 inch (1500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
IEC Power Cords - 820087-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 138 inch (3500 mm)
View Details