Quail Electronics Power Cord, Nema 5-15P/iec C5, 6Ft; Connector Type A Quail Electronics 1090.072

Description
POWER CORD, NEMA 5-15P/IEC C5, 6FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C5; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes
Description
POWER CORD, NEMA 5-15P/IEC C5, 6FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C5; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P/iec C5, 6Ft; Connector Type A Quail Electronics - 72AC4302 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P/iec C5, 6Ft; Connector Type A Quail Electronics
72AC4302
Power Cord, Nema 5-15P/iec C5, 6Ft; Connector Type A Quail Electronics 72AC4302
POWER CORD, NEMA 5-15P/IEC C5, 6FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C5; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes

POWER CORD, NEMA 5-15P/IEC C5, 6FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C5; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC4302
Product Name Power Cord, Nema 5-15P/iec C5, 6Ft; Connector Type A Quail Electronics
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details