Quail Electronics NEMA 1-15P POLARIZED to SPLIT SPECIAL HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords 1070.144PT

Description
Our 1070 series features the domestic, 2-prong, North American Polarized Plug (NEMA 1-15P Polarized) with a Split Special. These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or receptacle on one end and will hard-wire into your equipment on the other end. This NEMA 1-15P Polarized Plug incorporates a design feature consisting of an enlarged neutral prong/blade. The enlarged prong/blade allows the plug to be inserted into an outlet in only one manner, guaranteeing that electricity circulates only one way through the cord. A Split Special is the state of peeling the conductors apart on a flat-wire power cord and exposing the conductors, all at varying lengths according to application. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 1070.144PT carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 1070 series features the domestic, 2-prong, North American Polarized Plug (NEMA 1-15P Polarized) with a Split Special. These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or receptacle on one end and will hard-wire into your equipment on the other end. This NEMA 1-15P Polarized Plug incorporates a design feature consisting of an enlarged neutral prong/blade. The enlarged prong/blade allows the plug to be inserted into an outlet in only one manner, guaranteeing that electricity circulates only one way through the cord. A Split Special is the state of peeling the conductors apart on a flat-wire power cord and exposing the conductors, all at varying lengths according to application. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 1070.144PT carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 1-15P POLARIZED to SPLIT SPECIAL HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords - 1070.144PT - Quail Electronics
Livermore, CA, United States
NEMA 1-15P POLARIZED to SPLIT SPECIAL HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
1070.144PT
NEMA 1-15P POLARIZED to SPLIT SPECIAL HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords 1070.144PT
Our 1070 series features the domestic, 2-prong, North American Polarized Plug (NEMA 1-15P Polarized) with a Split Special. These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or receptacle on one end and will hard-wire into your equipment on the other end. This NEMA 1-15P Polarized Plug incorporates a design feature consisting of an enlarged neutral prong/blade. The enlarged prong/blade allows the plug to be inserted into an outlet in only one manner, guaranteeing that electricity circulates only one way through the cord. A Split Special is the state of peeling the conductors apart on a flat-wire power cord and exposing the conductors, all at varying lengths according to application. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 1070.144PT carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 1070 series features the domestic, 2-prong, North American Polarized Plug (NEMA 1-15P Polarized) with a Split Special.
  • These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or receptacle on one end and will hard-wire into your equipment on the other end.
  • This NEMA 1-15P Polarized Plug incorporates a design feature consisting of an enlarged neutral prong/blade. The enlarged prong/blade allows the plug to be inserted into an outlet in only one manner, guaranteeing that electricity circulates only one way through the cord.
  • A Split Special is the state of peeling the conductors apart on a flat-wire power cord and exposing the conductors, all at varying lengths according to application. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ...
  • The 1070.144PT carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 1070.144PT
Product Name NEMA 1-15P POLARIZED to SPLIT SPECIAL HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 2
Male End Type NEMA 1-15P
Unlock Full Specs
to access all available technical data

Similar Products

North American 13Amp Cordset w/C13 Connector - 70403050183 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Power Cords - 2693846 - RS Components, Ltd.
Specs
Approvals RoHS; IEC 60320 1, IEC 10A / 250VAC, BS 1363 1, 50Hz, IEC 60320 3, IEC/UL 62368 1, 60Hz, UL/CSA 10A / 125VAC
Cord Length 197 inch (5000 mm)
View Details
IEC Power Cords - 823430-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 11.81 inch (300 mm)
Rated Current 10 amps
View Details