Quail Electronics NEMA 1-15P to BLUNT CUT HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords 1070.043S

Description
Our 1070 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with a Blunt Cut. These power cords are ideal for hard-wiring your equipment. The first end hard-wires directly into your appliance or device, while the opposite end plugs into any standard North American wall outlet or 5-15R receptacle. A Blunt Cut means that one end of the power cord has been removed and the cable has been cut to length. This configuration is ideal for customers who wish to create their own custom termination. The 1070.043S carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 1070 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with a Blunt Cut. These power cords are ideal for hard-wiring your equipment. The first end hard-wires directly into your appliance or device, while the opposite end plugs into any standard North American wall outlet or 5-15R receptacle. A Blunt Cut means that one end of the power cord has been removed and the cable has been cut to length. This configuration is ideal for customers who wish to create their own custom termination. The 1070.043S carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 1-15P to BLUNT CUT HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords - 1070.043S - Quail Electronics
Livermore, CA, United States
NEMA 1-15P to BLUNT CUT HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
1070.043S
NEMA 1-15P to BLUNT CUT HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords 1070.043S
Our 1070 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with a Blunt Cut. These power cords are ideal for hard-wiring your equipment. The first end hard-wires directly into your appliance or device, while the opposite end plugs into any standard North American wall outlet or 5-15R receptacle. A Blunt Cut means that one end of the power cord has been removed and the cable has been cut to length. This configuration is ideal for customers who wish to create their own custom termination. The 1070.043S carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 1070 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with a Blunt Cut.
  • These power cords are ideal for hard-wiring your equipment. The first end hard-wires directly into your appliance or device, while the opposite end plugs into any standard North American wall outlet or 5-15R receptacle.
  • A Blunt Cut means that one end of the power cord has been removed and the cable has been cut to length. This configuration is ideal for customers who wish to create their own custom termination.
  • The 1070.043S carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 1070.043S
Product Name NEMA 1-15P to BLUNT CUT HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 2
Male End Type NEMA 1-15P
Unlock Full Specs
to access all available technical data

Similar Products

North American 3x12 AWG Cable - 86011110 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Sensor & Actuator Cables - 8920334 - RS Components, Ltd.
Specs
Cord Color Grey
Approvals RoHS
Male End Type Straight m12
View Details
VAC19KS, Europlug, V-Lock cord retaining, 2.0 m, Connector IEC C19, H05VV-F3G1.5, black - 3-100-965 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details