Quail Electronics NEMA 1-15P POLARIZED to IEC-60320-C7 POLARIZED HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords 1068.079S

Description
Our 1068 series features the domestic, 2-prong, North American Polarized Plug (NEMA 1-15P Polarized) with the IEC-60320-C7 Polarized Connector. These 2-conductor North American power cords are the standard cords for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any North American outlet or receptacle, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. This NEMA 1-15P Polarized Plug incorporates a design feature consisting of an enlarged neutral prong/blade. The enlarged prong/blade allows the plug to be inserted into an outlet in only one manner, guaranteeing that electricity circulates only one way through the cord. The connector of this cord is also polarized, which guarantees electricity will flow only one way through your equipment. Non-integral wire means that the inner conductors have their own insulation, in addition to an outside jacket around the inner insulation. The 1068.079S carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 1068 series features the domestic, 2-prong, North American Polarized Plug (NEMA 1-15P Polarized) with the IEC-60320-C7 Polarized Connector. These 2-conductor North American power cords are the standard cords for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any North American outlet or receptacle, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. This NEMA 1-15P Polarized Plug incorporates a design feature consisting of an enlarged neutral prong/blade. The enlarged prong/blade allows the plug to be inserted into an outlet in only one manner, guaranteeing that electricity circulates only one way through the cord. The connector of this cord is also polarized, which guarantees electricity will flow only one way through your equipment. Non-integral wire means that the inner conductors have their own insulation, in addition to an outside jacket around the inner insulation. The 1068.079S carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 1-15P POLARIZED to IEC-60320-C7 POLARIZED HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords - 1068.079S - Quail Electronics
Livermore, CA, United States
NEMA 1-15P POLARIZED to IEC-60320-C7 POLARIZED HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
1068.079S
NEMA 1-15P POLARIZED to IEC-60320-C7 POLARIZED HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords 1068.079S
Our 1068 series features the domestic, 2-prong, North American Polarized Plug (NEMA 1-15P Polarized) with the IEC-60320-C7 Polarized Connector. These 2-conductor North American power cords are the standard cords for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any North American outlet or receptacle, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. This NEMA 1-15P Polarized Plug incorporates a design feature consisting of an enlarged neutral prong/blade. The enlarged prong/blade allows the plug to be inserted into an outlet in only one manner, guaranteeing that electricity circulates only one way through the cord. The connector of this cord is also polarized, which guarantees electricity will flow only one way through your equipment. Non-integral wire means that the inner conductors have their own insulation, in addition to an outside jacket around the inner insulation. The 1068.079S carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 1068 series features the domestic, 2-prong, North American Polarized Plug (NEMA 1-15P Polarized) with the IEC-60320-C7 Polarized Connector.
  • These 2-conductor North American power cords are the standard cords for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any North American outlet or receptacle, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector.
  • This NEMA 1-15P Polarized Plug incorporates a design feature consisting of an enlarged neutral prong/blade. The enlarged prong/blade allows the plug to be inserted into an outlet in only one manner, guaranteeing that electricity circulates only one way through the cord. The connector of this cord is also polarized, which guarantees electricity will flow only one way through your equipment.
  • Non-integral wire means that the inner conductors have their own insulation, in addition to an outside jacket around the inner insulation.
  • The 1068.079S carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 1068.079S
Product Name NEMA 1-15P POLARIZED to IEC-60320-C7 POLARIZED HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 2
Male End Type NEMA 1-15P
Unlock Full Specs
to access all available technical data

Similar Products

United Kingdom/Ireland 10A Power Cord - 86240140 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Kabelverbindung 16 A, North America, Medical, 3.0 m, Connector IEC C19, SJTW 3x14 AWG, transparent - 0888.0221 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material

transparent

View Details
IEC Power Cords - 813423-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 78.7 inch (1999 mm)
View Details