Quail Electronics NEMA 1-15P POLARIZED to NEMA 1-15R POLARIZED HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords 1064.072P

Description
Our 1064 series features the domestic, 2-prong, North American Polarized Plug (NEMA 1-15P Polarized) with the NEMA 1-15R Polarized Receptacle. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source. These 2-conductor North American extension cords are the standard cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the receptacle connects to any 1-15P style plug. These are considered extension cords because they increase the range (length) at which you may power your equipment. This NEMA 1-15P Polarized Plug incorporates a design feature consisting of an enlarged neutral prong/blade. The enlarged prong/blade allows the plug to be inserted into an outlet in only one manner, guaranteeing that electricity circulates only one way through the cord. The NEMA 1-15R Polarized Receptacle adds the guarantee that electricity will flow only one way through your equipment, provided that the device, uses a polarized plug. The 1064.072P carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 1064 series features the domestic, 2-prong, North American Polarized Plug (NEMA 1-15P Polarized) with the NEMA 1-15R Polarized Receptacle. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source. These 2-conductor North American extension cords are the standard cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the receptacle connects to any 1-15P style plug. These are considered extension cords because they increase the range (length) at which you may power your equipment. This NEMA 1-15P Polarized Plug incorporates a design feature consisting of an enlarged neutral prong/blade. The enlarged prong/blade allows the plug to be inserted into an outlet in only one manner, guaranteeing that electricity circulates only one way through the cord. The NEMA 1-15R Polarized Receptacle adds the guarantee that electricity will flow only one way through your equipment, provided that the device, uses a polarized plug. The 1064.072P carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 1-15P POLARIZED to NEMA 1-15R POLARIZED HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords - 1064.072P - Quail Electronics
Livermore, CA, United States
NEMA 1-15P POLARIZED to NEMA 1-15R POLARIZED HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
1064.072P
NEMA 1-15P POLARIZED to NEMA 1-15R POLARIZED HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords 1064.072P
Our 1064 series features the domestic, 2-prong, North American Polarized Plug (NEMA 1-15P Polarized) with the NEMA 1-15R Polarized Receptacle. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source. These 2-conductor North American extension cords are the standard cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the receptacle connects to any 1-15P style plug. These are considered extension cords because they increase the range (length) at which you may power your equipment. This NEMA 1-15P Polarized Plug incorporates a design feature consisting of an enlarged neutral prong/blade. The enlarged prong/blade allows the plug to be inserted into an outlet in only one manner, guaranteeing that electricity circulates only one way through the cord. The NEMA 1-15R Polarized Receptacle adds the guarantee that electricity will flow only one way through your equipment, provided that the device, uses a polarized plug. The 1064.072P carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 1064 series features the domestic, 2-prong, North American Polarized Plug (NEMA 1-15P Polarized) with the NEMA 1-15R Polarized Receptacle.
  • These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source.
  • These 2-conductor North American extension cords are the standard cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the receptacle connects to any 1-15P style plug. These are considered extension cords because they increase the range (length) at which you may power your equipment.
  • This NEMA 1-15P Polarized Plug incorporates a design feature consisting of an enlarged neutral prong/blade. The enlarged prong/blade allows the plug to be inserted into an outlet in only one manner, guaranteeing that electricity circulates only one way through the cord. The NEMA 1-15R Polarized Receptacle adds the guarantee that electricity will flow only one way through your equipment, provided that the device, uses a polarized plug.
  • The 1064.072P carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 1064.072P
Product Name NEMA 1-15P POLARIZED to NEMA 1-15R POLARIZED HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 2
Male End Type NEMA 1-15P
Female End Type NEMA 1-15R
Unlock Full Specs
to access all available technical data

Similar Products

North American 15Amp Cordset w/C13 Connector - 70404030305 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
IEC Power Cords - 822429-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 118 inch (3000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
VAC13KS, uninsulated wires, V-Lock cord retaining, 2.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2009 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details