Quail Electronics NEMA 1-15P to IEC-60320-C7 HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords 1062.600

Description
Our 1062 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with the IEC-60320-C7 Connector. These 2-conductor North American power cords are the standard cords for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any North American outlet or receptacle, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 1062.600 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 1062 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with the IEC-60320-C7 Connector. These 2-conductor North American power cords are the standard cords for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any North American outlet or receptacle, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 1062.600 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 1-15P to IEC-60320-C7 HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords - 1062.600 - Quail Electronics
Livermore, CA, United States
NEMA 1-15P to IEC-60320-C7 HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
1062.600
NEMA 1-15P to IEC-60320-C7 HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords 1062.600
Our 1062 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with the IEC-60320-C7 Connector. These 2-conductor North American power cords are the standard cords for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any North American outlet or receptacle, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 1062.600 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 1062 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with the IEC-60320-C7 Connector.
  • These 2-conductor North American power cords are the standard cords for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any North American outlet or receptacle, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector.
  • The 1062.600 carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 1062.600
Product Name NEMA 1-15P to IEC-60320-C7 HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 2
Male End Type NEMA 1-15P
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 814690-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 10.82 inch (275 mm)
Rated Current 13 amps
View Details
North American 15Amp Cordset w/C13 Connector - 70404070305 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details