Quail Electronics NEMA 1-15P to IEC-60320-C7 LEFT/RIGHT ANGLE HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords 1057.079

Description
Our 1057 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with the Left/Right Angle IEC-60320-C7 Connector. These 2-conductor North American power cords are the standard cords for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any North American outlet or receptacle, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. This left/right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. This cord is said to be left/right angle because, lacking a ground pin and polarization, you can install it to lead away to the left or to the right. The 1057.079 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 1057 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with the Left/Right Angle IEC-60320-C7 Connector. These 2-conductor North American power cords are the standard cords for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any North American outlet or receptacle, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. This left/right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. This cord is said to be left/right angle because, lacking a ground pin and polarization, you can install it to lead away to the left or to the right. The 1057.079 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 1-15P to IEC-60320-C7 LEFT/RIGHT ANGLE HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords - 1057.079 - Quail Electronics
Livermore, CA, United States
NEMA 1-15P to IEC-60320-C7 LEFT/RIGHT ANGLE HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
1057.079
NEMA 1-15P to IEC-60320-C7 LEFT/RIGHT ANGLE HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords 1057.079
Our 1057 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with the Left/Right Angle IEC-60320-C7 Connector. These 2-conductor North American power cords are the standard cords for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any North American outlet or receptacle, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. This left/right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. This cord is said to be left/right angle because, lacking a ground pin and polarization, you can install it to lead away to the left or to the right. The 1057.079 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 1057 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with the Left/Right Angle IEC-60320-C7 Connector.
  • These 2-conductor North American power cords are the standard cords for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any North American outlet or receptacle, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector.
  • This left/right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. This cord is said to be left/right angle because, lacking a ground pin and polarization, you can install it to lead away to the left or to the right.
  • The 1057.079 carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 1057.079
Product Name NEMA 1-15P to IEC-60320-C7 LEFT/RIGHT ANGLE HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 2
Male End Type NEMA 1-15P
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Sheet I Power Cord 20A - 86262010 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
AS 3112 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm - 374009-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals Standards Association of Australia; CEE
Number of Conductors 3
View Details