Quail Electronics NEMA 1-15P UP/DOWN ANGLE to IEC-60320-C7 HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords 1055.036

Description
Our 1055 series features the domestic, 2-prong, Up/Down Angle North American Plug (NEMA 1-15P) with the IEC-60320-C7 Connector. These 2-conductor North American power cords are recommended for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any North American outlet or receptacle, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The Up/Down Angle NEMA 1-15P plug is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. Because both prongs/blades are identical in shape, this up/down angle plug will allow you to position the cord in 2 directions: either up or down from the outlet. The 1055.036 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 1055 series features the domestic, 2-prong, Up/Down Angle North American Plug (NEMA 1-15P) with the IEC-60320-C7 Connector. These 2-conductor North American power cords are recommended for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any North American outlet or receptacle, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The Up/Down Angle NEMA 1-15P plug is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. Because both prongs/blades are identical in shape, this up/down angle plug will allow you to position the cord in 2 directions: either up or down from the outlet. The 1055.036 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 1-15P UP/DOWN ANGLE to IEC-60320-C7 HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords - 1055.036 - Quail Electronics
Livermore, CA, United States
NEMA 1-15P UP/DOWN ANGLE to IEC-60320-C7 HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
1055.036
NEMA 1-15P UP/DOWN ANGLE to IEC-60320-C7 HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords 1055.036
Our 1055 series features the domestic, 2-prong, Up/Down Angle North American Plug (NEMA 1-15P) with the IEC-60320-C7 Connector. These 2-conductor North American power cords are recommended for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any North American outlet or receptacle, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The Up/Down Angle NEMA 1-15P plug is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. Because both prongs/blades are identical in shape, this up/down angle plug will allow you to position the cord in 2 directions: either up or down from the outlet. The 1055.036 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 1055 series features the domestic, 2-prong, Up/Down Angle North American Plug (NEMA 1-15P) with the IEC-60320-C7 Connector.
  • These 2-conductor North American power cords are recommended for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any North American outlet or receptacle, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector.
  • The Up/Down Angle NEMA 1-15P plug is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. Because both prongs/blades are identical in shape, this up/down angle plug will allow you to position the cord in 2 directions: either up or down from the outlet.
  • The 1055.036 carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 1055.036
Product Name NEMA 1-15P UP/DOWN ANGLE to IEC-60320-C7 HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 2
Male End Type NEMA 1-15P
Unlock Full Specs
to access all available technical data

Similar Products

Italian 16Amp Power Cord - 86260020 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Sensor & Actuator Cables - 2384483 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
VAC17KS, Switzerland, V-Lock cord retaining, 3.0 m, Connector IEC C17, H05VV-F2G1, black - 3-102-364 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details