Quail Electronics NEMA 5-15P 45 ANGLE (2 O'CLOCK GROUND PIN) to SPLIT SPECIAL HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 1021.024S

Description
Our 1021 series features the domestic, 3-prong, 45 Angle North American Plug (NEMA 5-15P) with a Split Special. These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end. This 45 angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. Because of the offset design, we define the orientation of the ground pin as it appears in the drawing above. Here, the ground pin appears to be in the 2 O'clock position, so we refer to it as the NEMA 5-15P 45 (2 O??clock Ground Pin). A Split Special is the state of peeling the conductors apart on a flat-wire power cord and exposing the conductors, all at varying lengths according to application. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 1021.024S carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 1021 series features the domestic, 3-prong, 45 Angle North American Plug (NEMA 5-15P) with a Split Special. These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end. This 45 angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. Because of the offset design, we define the orientation of the ground pin as it appears in the drawing above. Here, the ground pin appears to be in the 2 O'clock position, so we refer to it as the NEMA 5-15P 45 (2 O??clock Ground Pin). A Split Special is the state of peeling the conductors apart on a flat-wire power cord and exposing the conductors, all at varying lengths according to application. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 1021.024S carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P 45 ANGLE (2 O'CLOCK GROUND PIN) to SPLIT SPECIAL HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 1021.024S - Quail Electronics
Livermore, CA, United States
NEMA 5-15P 45 ANGLE (2 O'CLOCK GROUND PIN) to SPLIT SPECIAL HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
1021.024S
NEMA 5-15P 45 ANGLE (2 O'CLOCK GROUND PIN) to SPLIT SPECIAL HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 1021.024S
Our 1021 series features the domestic, 3-prong, 45 Angle North American Plug (NEMA 5-15P) with a Split Special. These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end. This 45 angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. Because of the offset design, we define the orientation of the ground pin as it appears in the drawing above. Here, the ground pin appears to be in the 2 O'clock position, so we refer to it as the NEMA 5-15P 45 (2 O??clock Ground Pin). A Split Special is the state of peeling the conductors apart on a flat-wire power cord and exposing the conductors, all at varying lengths according to application. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 1021.024S carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 1021 series features the domestic, 3-prong, 45 Angle North American Plug (NEMA 5-15P) with a Split Special.
  • These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end.
  • This 45 angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. Because of the offset design, we define the orientation of the ground pin as it appears in the drawing above. Here, the ground pin appears to be in the 2 O'clock position, so we refer to it as the NEMA 5-15P 45 (2 O??clock Ground Pin).
  • A Split Special is the state of peeling the conductors apart on a flat-wire power cord and exposing the conductors, all at varying lengths according to application. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ...
  • The 1021.024S carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 1021.024S
Product Name NEMA 5-15P 45 ANGLE (2 O'CLOCK GROUND PIN) to SPLIT SPECIAL HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
North American 15Amp Cordset w/C13 Connector - 70404050244 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Power Cord, Iec C14-Iec C13, 1.2M, Black; Connector To Connector Schurter - 75T5615 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 47.24 inch (1200 mm)
Rated Current 10 amps
View Details