Quail Electronics NEMA 1-15P LEFT/RIGHT ANGLE to IEC-60320-C7 LEFT/RIGHT ANGLE HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords 1017.012

Description
Our 1017 series features the 2-prong, Left/Right Angle North American Plug (NEMA 1-15P) with the Left/Right Angle IEC-60320-C7 Connector. These 2-conductor North American power cords are the standard cords for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any North American outlet or receptacle, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails away to your right-hand side. This left/right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. This cord is said to be left/right angle because, lacking a ground pin and polarization, you can install it to lead away to the left or to the right. Non-integral wire means that the inner conductors have their own insulation, in addition to an outside jacket around the inner insulation. The 1017.012 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 1017 series features the 2-prong, Left/Right Angle North American Plug (NEMA 1-15P) with the Left/Right Angle IEC-60320-C7 Connector. These 2-conductor North American power cords are the standard cords for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any North American outlet or receptacle, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails away to your right-hand side. This left/right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. This cord is said to be left/right angle because, lacking a ground pin and polarization, you can install it to lead away to the left or to the right. Non-integral wire means that the inner conductors have their own insulation, in addition to an outside jacket around the inner insulation. The 1017.012 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 1-15P LEFT/RIGHT ANGLE to IEC-60320-C7 LEFT/RIGHT ANGLE HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords - 1017.012 - Quail Electronics
Livermore, CA, United States
NEMA 1-15P LEFT/RIGHT ANGLE to IEC-60320-C7 LEFT/RIGHT ANGLE HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
1017.012
NEMA 1-15P LEFT/RIGHT ANGLE to IEC-60320-C7 LEFT/RIGHT ANGLE HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords 1017.012
Our 1017 series features the 2-prong, Left/Right Angle North American Plug (NEMA 1-15P) with the Left/Right Angle IEC-60320-C7 Connector. These 2-conductor North American power cords are the standard cords for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any North American outlet or receptacle, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails away to your right-hand side. This left/right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. This cord is said to be left/right angle because, lacking a ground pin and polarization, you can install it to lead away to the left or to the right. Non-integral wire means that the inner conductors have their own insulation, in addition to an outside jacket around the inner insulation. The 1017.012 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 1017 series features the 2-prong, Left/Right Angle North American Plug (NEMA 1-15P) with the Left/Right Angle IEC-60320-C7 Connector.
  • These 2-conductor North American power cords are the standard cords for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any North American outlet or receptacle, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails away to your right-hand side.
  • This left/right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. This cord is said to be left/right angle because, lacking a ground pin and polarization, you can install it to lead away to the left or to the right.
  • Non-integral wire means that the inner conductors have their own insulation, in addition to an outside jacket around the inner insulation.
  • The 1017.012 carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 1017.012
Product Name NEMA 1-15P LEFT/RIGHT ANGLE to IEC-60320-C7 LEFT/RIGHT ANGLE HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 2
Male End Type NEMA 1-15P
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2711436 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
North America NEMA 5-15 Power Cord - 70412000305 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details