Quail Electronics NEMA 5-15P to 45 FAN HEAD HOME // Power Cords // Specialty Power Cords // Fan Head Power Cords 1003.072

Description
Our 1003 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 45 Fan Head Connector. These power cords provide power for server and equipment fans by using the NEMA 5-15P, which plugs into any standard NEMA outlet or receptacle. A Fan Head connector provides power to fans that cool servers or other rack-mounted components. The 1003.072 carries the UL and C-UL approvals and is rated at 5A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 1003 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 45 Fan Head Connector. These power cords provide power for server and equipment fans by using the NEMA 5-15P, which plugs into any standard NEMA outlet or receptacle. A Fan Head connector provides power to fans that cool servers or other rack-mounted components. The 1003.072 carries the UL and C-UL approvals and is rated at 5A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to 45 FAN HEAD HOME // Power Cords // Specialty Power Cords // Fan Head Power Cords - 1003.072 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to 45 FAN HEAD HOME // Power Cords // Specialty Power Cords // Fan Head Power Cords
1003.072
NEMA 5-15P to 45 FAN HEAD HOME // Power Cords // Specialty Power Cords // Fan Head Power Cords 1003.072
Our 1003 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 45 Fan Head Connector. These power cords provide power for server and equipment fans by using the NEMA 5-15P, which plugs into any standard NEMA outlet or receptacle. A Fan Head connector provides power to fans that cool servers or other rack-mounted components. The 1003.072 carries the UL and C-UL approvals and is rated at 5A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 1003 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 45 Fan Head Connector.
  • These power cords provide power for server and equipment fans by using the NEMA 5-15P, which plugs into any standard NEMA outlet or receptacle.
  • A Fan Head connector provides power to fans that cool servers or other rack-mounted components.
  • The 1003.072 carries the UL and C-UL approvals and is rated at 5A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 1003.072
Product Name NEMA 5-15P to 45 FAN HEAD HOME // Power Cords // Specialty Power Cords // Fan Head Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 2
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

United Kingdom/Ireland 10A Power Cord - 86240290 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Cord Sets 10 A, uninsulated wires, 2.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6000.0214 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Sensor & Actuator Cables - 8920268 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type Straight m8
View Details