Quail Electronics 10/3 SJOW BULK WIRE 10/3-SJOW

Description
Our part number 10/3-SJOW is a 3 conductor, 10 gauge, oil-resistant, weather-proof, junior service thermoplastic cord, bearing the SJOW designation. This product is sold by the foot. This product features a jacket with North American color coding. It is rated at 30A and 300V and carries the UL and C-UL approvals.
Datasheet
Description
Our part number 10/3-SJOW is a 3 conductor, 10 gauge, oil-resistant, weather-proof, junior service thermoplastic cord, bearing the SJOW designation. This product is sold by the foot. This product features a jacket with North American color coding. It is rated at 30A and 300V and carries the UL and C-UL approvals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10/3 SJOW BULK WIRE - 10/3-SJOW - Quail Electronics
Livermore, CA, United States
10/3 SJOW BULK WIRE
10/3-SJOW
10/3 SJOW BULK WIRE 10/3-SJOW
Our part number 10/3-SJOW is a 3 conductor, 10 gauge, oil-resistant, weather-proof, junior service thermoplastic cord, bearing the SJOW designation. This product is sold by the foot. This product features a jacket with North American color coding. It is rated at 30A and 300V and carries the UL and C-UL approvals.

  • Our part number 10/3-SJOW is a 3 conductor, 10 gauge, oil-resistant, weather-proof, junior service thermoplastic cord, bearing the SJOW designation.
  • This product is sold by the foot.
  • This product features a jacket with North American color coding. It is rated at 30A and 300V and carries the UL and C-UL approvals.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Electrical Power Wires
Product Number 10/3-SJOW
Product Name 10/3 SJOW BULK WIRE
Product Type Multiconductor Cable
Standards / Approvals RoHS; UL Recognized Component Mark (US and Canadian)
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly -  - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Standards / Approvals RoHS; SGS; ISO
Rated Voltage 0.5000 to 3.4 kilovolts
Rated Amperage 0.5000 to 120 amps
View Details
Cable 4xDC-power (M) to 2xFaston(F) 2.9m - AO-0548--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
Power cable - 756-3505/050-075 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 24.61 ft (75 dm)
View Details
2 suppliers
Wires and Cables - NISPT - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 60 to 105 C (140 to 221 F)
View Details