0761.W5 -- NEMA 5-15P TO NEMA 5-15R X 4 + USB CHARGER X 2
Quail ElectronicsNEMA 5-15P to NEMA 5-15R x 4 + USB CHARGER x 20761.W5
Description
The 0761.W5 USB PowerCube has 2 USB ports rated at 2.1 amps and 4 outlets. This device lets you maximize your available outlet by giving you 4 outlets with it's cube design.
The PowerCube&trade is equipped with a 5ft cord to give you extended power. It also comes with a quick and easy mounting option that can be placed on walls, underneath desks or even ona side table. Makes is easy to always have power near you.
This device maximizes convenience at work, at the home office, or wherever you charge your favorite USB compatible devices. Never worry about having blocked outlets with it's cube design. The PowerCube also has 175 joules of surge protection to keep your devices safe.
The 0761.W5 is rated at 15A - 125V and is UL approved
Quail Electronics
Done
Datasheet
Description
The 0761.W5 USB PowerCube has 2 USB ports rated at 2.1 amps and 4 outlets. This device lets you maximize your available outlet by giving you 4 outlets with it's cube design.
The PowerCube&trade is equipped with a 5ft cord to give you extended power. It also comes with a quick and easy mounting option that can be placed on walls, underneath desks or even ona side table. Makes is easy to always have power near you.
This device maximizes convenience at work, at the home office, or wherever you charge your favorite USB compatible devices. Never worry about having blocked outlets with it's cube design. The PowerCube also has 175 joules of surge protection to keep your devices safe.
The 0761.W5 is rated at 15A - 125V and is UL approved
NEMA 5-15P to NEMA 5-15R x 4 + USB CHARGER x 2
0761.W5
NEMA 5-15P to NEMA 5-15R x 4 + USB CHARGER x 2
0761.W5
The 0761.W5 USB PowerCube has 2 USB ports rated at 2.1 amps and 4 outlets. This device lets you maximize your available outlet by giving you 4 outlets with it's cube design.
The PowerCube&trade is equipped with a 5ft cord to give you extended power. It also comes with a quick and easy mounting option that can be placed on walls, underneath desks or even ona side table. Makes is easy to always have power near you.
This device maximizes convenience at work, at the home office, or wherever you charge your favorite USB compatible devices. Never worry about having blocked outlets with it's cube design. The PowerCube also has 175 joules of surge protection to keep your devices safe.
The 0761.W5 is rated at 15A - 125V and is UL approved
The 0761.W5 USB PowerCube has 2 USB ports rated at 2.1 amps and 4 outlets. This device lets you maximize your available outlet by giving you 4 outlets with it's cube design.
The PowerCube&trade is equipped with a 5ft cord to give you extended power. It also comes with a quick and easy mounting option that can be placed on walls, underneath desks or even ona side table. Makes is easy to always have power near you.
This device maximizes convenience at work, at the home office, or wherever you charge your favorite USB compatible devices. Never worry about having blocked outlets with it's cube design. The PowerCube also has 175 joules of surge protection to keep your devices safe.
The 0761.W5 is rated at 15A - 125V and is UL approved