Quail Electronics NEMA 6-15P to IEC-60320-C13 X 4 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords 0730.048

Description
Our 0730 series features the 3-prong, North American NEMA 6-15P Plug with a 4-splitter (Hydra) that has four (4) IEC-60320-C13 Connectors. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These multi-leg High Voltage, High Current power cords are the recommended cords used for entertainment, networking, laboratory, and industrial equipment using the IEC-60320-C14 inlet. On the male end, these cords can plug into any NEMA 6-15R wall outlet or receptacle. We refer to them as space-savers because they power up to 4 devices while only using up 1 outlet. The 0730.048 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0730 series features the 3-prong, North American NEMA 6-15P Plug with a 4-splitter (Hydra) that has four (4) IEC-60320-C13 Connectors. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These multi-leg High Voltage, High Current power cords are the recommended cords used for entertainment, networking, laboratory, and industrial equipment using the IEC-60320-C14 inlet. On the male end, these cords can plug into any NEMA 6-15R wall outlet or receptacle. We refer to them as space-savers because they power up to 4 devices while only using up 1 outlet. The 0730.048 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 6-15P to IEC-60320-C13 X 4 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords - 0730.048 - Quail Electronics
Livermore, CA, United States
NEMA 6-15P to IEC-60320-C13 X 4 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords
0730.048
NEMA 6-15P to IEC-60320-C13 X 4 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords 0730.048
Our 0730 series features the 3-prong, North American NEMA 6-15P Plug with a 4-splitter (Hydra) that has four (4) IEC-60320-C13 Connectors. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These multi-leg High Voltage, High Current power cords are the recommended cords used for entertainment, networking, laboratory, and industrial equipment using the IEC-60320-C14 inlet. On the male end, these cords can plug into any NEMA 6-15R wall outlet or receptacle. We refer to them as space-savers because they power up to 4 devices while only using up 1 outlet. The 0730.048 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0730 series features the 3-prong, North American NEMA 6-15P Plug with a 4-splitter (Hydra) that has four (4) IEC-60320-C13 Connectors.
  • These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?)
  • These multi-leg High Voltage, High Current power cords are the recommended cords used for entertainment, networking, laboratory, and industrial equipment using the IEC-60320-C14 inlet. On the male end, these cords can plug into any NEMA 6-15R wall outlet or receptacle. We refer to them as space-savers because they power up to 4 devices while only using up 1 outlet.
  • The 0730.048 carries the UL and C-UL approvals and is rated at 15A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0730.048
Product Name NEMA 6-15P to IEC-60320-C13 X 4 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 6-15; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384496 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
North American NEMA 6-15 Cord Set w/Angled C19 - 86226070 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details