Quail Electronics LOCKING NEMA L5-30P to NEMA 5-20R x 2 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 0715.024

Description
Our 0715 series features the 3-prong, North American, Locking NEMA L5-30P Plug with a 2-splitter (Y-Cord) that has two (2) NEMA 5-20R Receptacles. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L5-30R wall outlet or receptacle, while the other end features 2 Locking NEMA 5-20R Receptacles capable of powering up to 2 different appliances or electronic devices. Additionally, this power cord features a twist-lock plug which rotates clockwise to lock into position, and could be considered a space-saver because it powers 2 devices while only taking up 1 outlet. The 0715.024 carries the UL and C-UL approvals and is rated at 20A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0715 series features the 3-prong, North American, Locking NEMA L5-30P Plug with a 2-splitter (Y-Cord) that has two (2) NEMA 5-20R Receptacles. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L5-30R wall outlet or receptacle, while the other end features 2 Locking NEMA 5-20R Receptacles capable of powering up to 2 different appliances or electronic devices. Additionally, this power cord features a twist-lock plug which rotates clockwise to lock into position, and could be considered a space-saver because it powers 2 devices while only taking up 1 outlet. The 0715.024 carries the UL and C-UL approvals and is rated at 20A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING NEMA L5-30P to NEMA 5-20R x 2 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords - 0715.024 - Quail Electronics
Livermore, CA, United States
LOCKING NEMA L5-30P to NEMA 5-20R x 2 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
0715.024
LOCKING NEMA L5-30P to NEMA 5-20R x 2 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 0715.024
Our 0715 series features the 3-prong, North American, Locking NEMA L5-30P Plug with a 2-splitter (Y-Cord) that has two (2) NEMA 5-20R Receptacles. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L5-30R wall outlet or receptacle, while the other end features 2 Locking NEMA 5-20R Receptacles capable of powering up to 2 different appliances or electronic devices. Additionally, this power cord features a twist-lock plug which rotates clockwise to lock into position, and could be considered a space-saver because it powers 2 devices while only taking up 1 outlet. The 0715.024 carries the UL and C-UL approvals and is rated at 20A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0715 series features the 3-prong, North American, Locking NEMA L5-30P Plug with a 2-splitter (Y-Cord) that has two (2) NEMA 5-20R Receptacles.
  • These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?)
  • These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L5-30R wall outlet or receptacle, while the other end features 2 Locking NEMA 5-20R Receptacles capable of powering up to 2 different appliances or electronic devices. Additionally, this power cord features a twist-lock plug which rotates clockwise to lock into position, and could be considered a space-saver because it powers 2 devices while only taking up 1 outlet.
  • The 0715.024 carries the UL and C-UL approvals and is rated at 20A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0715.024
Product Name LOCKING NEMA L5-30P to NEMA 5-20R x 2 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Female End Type NEMA 5-20R
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384618 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
North American 13Amp Cordset w/C13 Connector - 70403030244 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details