Quail Electronics BLUNT CUT to IEC-60320-C13 RIGHT ANGLE x 4 HOME // Power Cords // IEC/Jumper Power Cords // Hydra Cords (4-Way Splitter) 0714.024

Description
Our 0714 series features a Blunt Cut with a 4-splitter (Hydra) that has four (4) Right Angle IEC-60320-C13 Connectors. These multi-leg power cords are ideal for providing power to your components. The IEC-60320-C13 connectors (x4) can power any appliances or devices that have the IEC-60320-C14 inlet, which include monitors, computers, printers, scanners, TVs, and sound systems. The first end of this cord hard-wires directly into you equipment and the opposite end can power 4 devices, making it a space-saver. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. A Blunt Cut means that one end of the power cord has been removed and the cable has been cut to length. This configuration is ideal for customers who wish to create their own custom termination. The 0714.024 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0714 series features a Blunt Cut with a 4-splitter (Hydra) that has four (4) Right Angle IEC-60320-C13 Connectors. These multi-leg power cords are ideal for providing power to your components. The IEC-60320-C13 connectors (x4) can power any appliances or devices that have the IEC-60320-C14 inlet, which include monitors, computers, printers, scanners, TVs, and sound systems. The first end of this cord hard-wires directly into you equipment and the opposite end can power 4 devices, making it a space-saver. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. A Blunt Cut means that one end of the power cord has been removed and the cable has been cut to length. This configuration is ideal for customers who wish to create their own custom termination. The 0714.024 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BLUNT CUT to IEC-60320-C13 RIGHT ANGLE x 4 HOME // Power Cords // IEC/Jumper Power Cords // Hydra Cords (4-Way Splitter) - 0714.024 - Quail Electronics
Livermore, CA, United States
BLUNT CUT to IEC-60320-C13 RIGHT ANGLE x 4 HOME // Power Cords // IEC/Jumper Power Cords // Hydra Cords (4-Way Splitter)
0714.024
BLUNT CUT to IEC-60320-C13 RIGHT ANGLE x 4 HOME // Power Cords // IEC/Jumper Power Cords // Hydra Cords (4-Way Splitter) 0714.024
Our 0714 series features a Blunt Cut with a 4-splitter (Hydra) that has four (4) Right Angle IEC-60320-C13 Connectors. These multi-leg power cords are ideal for providing power to your components. The IEC-60320-C13 connectors (x4) can power any appliances or devices that have the IEC-60320-C14 inlet, which include monitors, computers, printers, scanners, TVs, and sound systems. The first end of this cord hard-wires directly into you equipment and the opposite end can power 4 devices, making it a space-saver. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. A Blunt Cut means that one end of the power cord has been removed and the cable has been cut to length. This configuration is ideal for customers who wish to create their own custom termination. The 0714.024 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0714 series features a Blunt Cut with a 4-splitter (Hydra) that has four (4) Right Angle IEC-60320-C13 Connectors.
  • These multi-leg power cords are ideal for providing power to your components. The IEC-60320-C13 connectors (x4) can power any appliances or devices that have the IEC-60320-C14 inlet, which include monitors, computers, printers, scanners, TVs, and sound systems. The first end of this cord hard-wires directly into you equipment and the opposite end can power 4 devices, making it a space-saver.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • A Blunt Cut means that one end of the power cord has been removed and the cable has been cut to length. This configuration is ideal for customers who wish to create their own custom termination.
  • The 0714.024 carries the UL and C-UL approvals and is rated at 15A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0714.024
Product Name BLUNT CUT to IEC-60320-C13 RIGHT ANGLE x 4 HOME // Power Cords // IEC/Jumper Power Cords // Hydra Cords (4-Way Splitter)
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 814627-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
Continental European 10Amp Cordset w/ C13 Connector - 86232790 - Interpower
Specs
Cord Color orange
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details