Quail Electronics IEC-60320-C14 to NEMA 5-15R x 4 HOME // Power Cords // Specialty Power Cords // Hydra Cords (4-Way Splitter) 0713.036

Description
Our 0713 series features the standard IEC-60320-C14 Plug with a 4-splitter (Hydra) that has four (4) NEMA 5-15R Receptacles. These multi-leg power cords provide power for any 4 devices or appliances using the NEMA 5-15P by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. Because these cords power 4 components while only taking up 1 outlet, we refer to them as space-savers. The 0713.036 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0713 series features the standard IEC-60320-C14 Plug with a 4-splitter (Hydra) that has four (4) NEMA 5-15R Receptacles. These multi-leg power cords provide power for any 4 devices or appliances using the NEMA 5-15P by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. Because these cords power 4 components while only taking up 1 outlet, we refer to them as space-savers. The 0713.036 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 to NEMA 5-15R x 4 HOME // Power Cords // Specialty Power Cords // Hydra Cords (4-Way Splitter) - 0713.036 - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 to NEMA 5-15R x 4 HOME // Power Cords // Specialty Power Cords // Hydra Cords (4-Way Splitter)
0713.036
IEC-60320-C14 to NEMA 5-15R x 4 HOME // Power Cords // Specialty Power Cords // Hydra Cords (4-Way Splitter) 0713.036
Our 0713 series features the standard IEC-60320-C14 Plug with a 4-splitter (Hydra) that has four (4) NEMA 5-15R Receptacles. These multi-leg power cords provide power for any 4 devices or appliances using the NEMA 5-15P by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. Because these cords power 4 components while only taking up 1 outlet, we refer to them as space-savers. The 0713.036 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0713 series features the standard IEC-60320-C14 Plug with a 4-splitter (Hydra) that has four (4) NEMA 5-15R Receptacles.
  • These multi-leg power cords provide power for any 4 devices or appliances using the NEMA 5-15P by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. Because these cords power 4 components while only taking up 1 outlet, we refer to them as space-savers.
  • The 0713.036 carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0713.036
Product Name IEC-60320-C14 to NEMA 5-15R x 4 HOME // Power Cords // Specialty Power Cords // Hydra Cords (4-Way Splitter)
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; EN 60320-C14
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1860414 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M8 x m12
Cord Length 39.37 inch (1000 mm)
View Details
Japanese Cord Set with C13 Connector - 86277200 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details