0703.W -- NEMA 5-15P TO NEMA 5-15R X 3 + USB CHARGER X 2
Quail ElectronicsNEMA 5-15P to NEMA 5-15R x 3 + USB CHARGER x 20703.W
Description
The USB Power Buddy has 2 USB docks rated at 2.1 amps and 3 outlets. It is a space saver because You can plug in 5 devices while only taking up 1 outlet.
This device maximizes convenience at work, at the home office, or wherever you charge your favorite USB compatible devices. USB 2.0 docks charge your iPad and smart phone just as good as the original charger.
In addition to innovation, the 0703.W Power Buddy is surge protected with X3MOV industry leading technology. It??s fireproof and spike proof, and protects against surges up to 540 Joules at 500 Volts of Clamping Voltage! Lifetime Spike Amperage rating is 36 KA. That means the Power Buddy can absorb up to 36,000 Amps before protection expires!
Also, the Power Buddy is a permanent solution that replaces the wall outlet and even screws in to the standard mounting hole. Or, if you prefer, you can simply detach it and install it somewhere else.
The USB Power Plate has a light up LED ??Protected? display, so you can always tell that your electronics are protected as they charge.
Quail Electronics
Done
Datasheet
Description
The USB Power Buddy has 2 USB docks rated at 2.1 amps and 3 outlets. It is a space saver because You can plug in 5 devices while only taking up 1 outlet.
This device maximizes convenience at work, at the home office, or wherever you charge your favorite USB compatible devices. USB 2.0 docks charge your iPad and smart phone just as good as the original charger.
In addition to innovation, the 0703.W Power Buddy is surge protected with X3MOV industry leading technology. It??s fireproof and spike proof, and protects against surges up to 540 Joules at 500 Volts of Clamping Voltage! Lifetime Spike Amperage rating is 36 KA. That means the Power Buddy can absorb up to 36,000 Amps before protection expires!
Also, the Power Buddy is a permanent solution that replaces the wall outlet and even screws in to the standard mounting hole. Or, if you prefer, you can simply detach it and install it somewhere else.
The USB Power Plate has a light up LED ??Protected? display, so you can always tell that your electronics are protected as they charge.
NEMA 5-15P to NEMA 5-15R x 3 + USB CHARGER x 2
0703.W
NEMA 5-15P to NEMA 5-15R x 3 + USB CHARGER x 2
0703.W
The USB Power Buddy has 2 USB docks rated at 2.1 amps and 3 outlets. It is a space saver because You can plug in 5 devices while only taking up 1 outlet.
This device maximizes convenience at work, at the home office, or wherever you charge your favorite USB compatible devices. USB 2.0 docks charge your iPad and smart phone just as good as the original charger.
In addition to innovation, the 0703.W Power Buddy is surge protected with X3MOV industry leading technology. It??s fireproof and spike proof, and protects against surges up to 540 Joules at 500 Volts of Clamping Voltage! Lifetime Spike Amperage rating is 36 KA. That means the Power Buddy can absorb up to 36,000 Amps before protection expires!
Also, the Power Buddy is a permanent solution that replaces the wall outlet and even screws in to the standard mounting hole. Or, if you prefer, you can simply detach it and install it somewhere else.
The USB Power Plate has a light up LED ??Protected? display, so you can always tell that your electronics are protected as they charge.
The USB Power Buddy has 2 USB docks rated at 2.1 amps and 3 outlets. It is a space saver because You can plug in 5 devices while only taking up 1 outlet.
This device maximizes convenience at work, at the home office, or wherever you charge your favorite USB compatible devices. USB 2.0 docks charge your iPad and smart phone just as good as the original charger.
In addition to innovation, the 0703.W Power Buddy is surge protected with X3MOV industry leading technology. It??s fireproof and spike proof, and protects against surges up to 540 Joules at 500 Volts of Clamping Voltage! Lifetime Spike Amperage rating is 36 KA. That means the Power Buddy can absorb up to 36,000 Amps before protection expires!
Also, the Power Buddy is a permanent solution that replaces the wall outlet and even screws in to the standard mounting hole. Or, if you prefer, you can simply detach it and install it somewhere else.
The USB Power Plate has a light up LED ??Protected? display, so you can always tell that your electronics are protected as they charge.