Quail Electronics NEMA 5-15P HG CLEAR to NEMA 5-15R x 3 HOME // Power Cords // Specialty Power Cords // W Cords (3-Way Splitter) 0608.180

Description
The 0608 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a W-splitter with three (3) NEMA 5-15R receptacles. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Multi Leg Hospital Grade power cords feature a splitter that can power several legs from just one outlet. They can be used to power any three medical devices that use the NEMA 5-15P plug (from x-ray machines, to life support equipment, to hospital use). Our 0608 series power cords carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.
Datasheet
Description
The 0608 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a W-splitter with three (3) NEMA 5-15R receptacles. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Multi Leg Hospital Grade power cords feature a splitter that can power several legs from just one outlet. They can be used to power any three medical devices that use the NEMA 5-15P plug (from x-ray machines, to life support equipment, to hospital use). Our 0608 series power cords carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG CLEAR to NEMA 5-15R x 3 HOME // Power Cords // Specialty Power Cords // W Cords (3-Way Splitter) - 0608.180 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG CLEAR to NEMA 5-15R x 3 HOME // Power Cords // Specialty Power Cords // W Cords (3-Way Splitter)
0608.180
NEMA 5-15P HG CLEAR to NEMA 5-15R x 3 HOME // Power Cords // Specialty Power Cords // W Cords (3-Way Splitter) 0608.180
The 0608 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a W-splitter with three (3) NEMA 5-15R receptacles. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Multi Leg Hospital Grade power cords feature a splitter that can power several legs from just one outlet. They can be used to power any three medical devices that use the NEMA 5-15P plug (from x-ray machines, to life support equipment, to hospital use). Our 0608 series power cords carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.

  • The 0608 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a W-splitter with three (3) NEMA 5-15R receptacles.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • Multi Leg Hospital Grade power cords feature a splitter that can power several legs from just one outlet. They can be used to power any three medical devices that use the NEMA 5-15P plug (from x-ray machines, to life support equipment, to hospital use).
  • Our 0608 series power cords carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0608.180
Product Name NEMA 5-15P HG CLEAR to NEMA 5-15R x 3 HOME // Power Cords // Specialty Power Cords // W Cords (3-Way Splitter)
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 815812-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 197 inch (5000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Australian 10Amp Cord Set with C13 Connector - 86210720 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details