Quail Electronics IEC-60320-C14 SCREW-ON INLET to IEC-60320-C13 x 2 + NEMA 5-15R HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) 0607.030

Description
Our 0607 series features the IEC-60320-C14 Screw-on Inlet with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C13 Connectors and the NEMA 5-15R Receptacle. These multi-leg power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 connectors (x2) can connect to any appliances or devices that have the IEC-60320-C14 inlet, while the NEMA 5-15R connects to any electronic equipment that uses the NEMA 5-15P. Applications which feature the C14 inlet may include monitors, computers, printers, scanners, TVs, and sound systems. The plug end connects to any C13 outlet or connector, and these are considered space-savers because they provide power to 3 devices while only using 1 outlet. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The inlet is a male configuration that is ideal for mounting on a device, or otherwise installing into your equipment. The mounting flange on this part makes it ideal for your custom design. The 0607.030 carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0607 series features the IEC-60320-C14 Screw-on Inlet with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C13 Connectors and the NEMA 5-15R Receptacle. These multi-leg power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 connectors (x2) can connect to any appliances or devices that have the IEC-60320-C14 inlet, while the NEMA 5-15R connects to any electronic equipment that uses the NEMA 5-15P. Applications which feature the C14 inlet may include monitors, computers, printers, scanners, TVs, and sound systems. The plug end connects to any C13 outlet or connector, and these are considered space-savers because they provide power to 3 devices while only using 1 outlet. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The inlet is a male configuration that is ideal for mounting on a device, or otherwise installing into your equipment. The mounting flange on this part makes it ideal for your custom design. The 0607.030 carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 SCREW-ON INLET to IEC-60320-C13 x 2 + NEMA 5-15R HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) - 0607.030 - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 SCREW-ON INLET to IEC-60320-C13 x 2 + NEMA 5-15R HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter)
0607.030
IEC-60320-C14 SCREW-ON INLET to IEC-60320-C13 x 2 + NEMA 5-15R HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) 0607.030
Our 0607 series features the IEC-60320-C14 Screw-on Inlet with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C13 Connectors and the NEMA 5-15R Receptacle. These multi-leg power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 connectors (x2) can connect to any appliances or devices that have the IEC-60320-C14 inlet, while the NEMA 5-15R connects to any electronic equipment that uses the NEMA 5-15P. Applications which feature the C14 inlet may include monitors, computers, printers, scanners, TVs, and sound systems. The plug end connects to any C13 outlet or connector, and these are considered space-savers because they provide power to 3 devices while only using 1 outlet. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The inlet is a male configuration that is ideal for mounting on a device, or otherwise installing into your equipment. The mounting flange on this part makes it ideal for your custom design. The 0607.030 carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0607 series features the IEC-60320-C14 Screw-on Inlet with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C13 Connectors and the NEMA 5-15R Receptacle.
  • These multi-leg power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 connectors (x2) can connect to any appliances or devices that have the IEC-60320-C14 inlet, while the NEMA 5-15R connects to any electronic equipment that uses the NEMA 5-15P. Applications which feature the C14 inlet may include monitors, computers, printers, scanners, TVs, and sound systems. The plug end connects to any C13 outlet or connector, and these are considered space-savers because they provide power to 3 devices while only using 1 outlet.
  • This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
  • The inlet is a male configuration that is ideal for mounting on a device, or otherwise installing into your equipment. The mounting flange on this part makes it ideal for your custom design.
  • The 0607.030 carries the UL and C-UL approvals and is rated at 13A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0607.030
Product Name IEC-60320-C14 SCREW-ON INLET to IEC-60320-C13 x 2 + NEMA 5-15R HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter)
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; EN 60320-C14
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1860429 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M12
Cord Length 197 inch (5000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
United Kingdom/Ireland Cordset w/C13 Connector - 86240150 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details