Quail Electronics NEMA 5-15P WHITE to IEC-60320-C13 WHITE x 2 + NEMA 5-15R WHITE HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter) 0606.036

Description
Our 0606 series features the domestic, 3-prong, White North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has two (2) White IEC-60320-C13 Connectors and the White NEMA 5-15R Receptacle. These multi-leg North American power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 connectors (x2) can power monitors, computers, printers, scanners, TVs, and sound systems, and any device or appliance that includes the IEC-60320-C14 inlet. The NEMA 5-15R connects to any electronic equipment that uses the NEMA 5-15P. The plug end connects to any standard NEMA wall outlet or 5-15R receptacle, and these are considered space-savers because they provide power to 3 devices while only using 1 outlet. The 0606.036 is a white jacketed power cord that carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0606 series features the domestic, 3-prong, White North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has two (2) White IEC-60320-C13 Connectors and the White NEMA 5-15R Receptacle. These multi-leg North American power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 connectors (x2) can power monitors, computers, printers, scanners, TVs, and sound systems, and any device or appliance that includes the IEC-60320-C14 inlet. The NEMA 5-15R connects to any electronic equipment that uses the NEMA 5-15P. The plug end connects to any standard NEMA wall outlet or 5-15R receptacle, and these are considered space-savers because they provide power to 3 devices while only using 1 outlet. The 0606.036 is a white jacketed power cord that carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P WHITE to IEC-60320-C13 WHITE x 2 + NEMA 5-15R WHITE HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter) - 0606.036 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P WHITE to IEC-60320-C13 WHITE x 2 + NEMA 5-15R WHITE HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter)
0606.036
NEMA 5-15P WHITE to IEC-60320-C13 WHITE x 2 + NEMA 5-15R WHITE HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter) 0606.036
Our 0606 series features the domestic, 3-prong, White North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has two (2) White IEC-60320-C13 Connectors and the White NEMA 5-15R Receptacle. These multi-leg North American power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 connectors (x2) can power monitors, computers, printers, scanners, TVs, and sound systems, and any device or appliance that includes the IEC-60320-C14 inlet. The NEMA 5-15R connects to any electronic equipment that uses the NEMA 5-15P. The plug end connects to any standard NEMA wall outlet or 5-15R receptacle, and these are considered space-savers because they provide power to 3 devices while only using 1 outlet. The 0606.036 is a white jacketed power cord that carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0606 series features the domestic, 3-prong, White North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has two (2) White IEC-60320-C13 Connectors and the White NEMA 5-15R Receptacle.
  • These multi-leg North American power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 connectors (x2) can power monitors, computers, printers, scanners, TVs, and sound systems, and any device or appliance that includes the IEC-60320-C14 inlet. The NEMA 5-15R connects to any electronic equipment that uses the NEMA 5-15P. The plug end connects to any standard NEMA wall outlet or 5-15R receptacle, and these are considered space-savers because they provide power to 3 devices while only using 1 outlet.
  • The 0606.036 is a white jacketed power cord that carries the UL and C-UL approvals and is rated at 13A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0606.036
Product Name NEMA 5-15P WHITE to IEC-60320-C13 WHITE x 2 + NEMA 5-15R WHITE HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter)
Cord Color WHITE
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; EN 60320-C14
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 824262-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 394 inch (10000 mm)
Rated Current 10 amps
View Details
Italian 16Amp Power Cord - 86260020 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details