Quail Electronics NEMA 5-15P to IEC-60320-C13 x 3 HOME // Power Cords // Specialty Power Cords // Hydra Cords (4-Way Splitter) 0602.144

Description
Our 0602 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 3-splitter (Trident) that has three (3) IEC-60320-C13 Connectors. These multi-leg North American power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. On the male end, these cords can plug into any standard NEMA wall outlet or 5-15R receptacle. We refer to them as space-savers because they power up to 3 devices while only using up 1 outlet. The 0602.144 carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0602 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 3-splitter (Trident) that has three (3) IEC-60320-C13 Connectors. These multi-leg North American power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. On the male end, these cords can plug into any standard NEMA wall outlet or 5-15R receptacle. We refer to them as space-savers because they power up to 3 devices while only using up 1 outlet. The 0602.144 carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC-60320-C13 x 3 HOME // Power Cords // Specialty Power Cords // Hydra Cords (4-Way Splitter) - 0602.144 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to IEC-60320-C13 x 3 HOME // Power Cords // Specialty Power Cords // Hydra Cords (4-Way Splitter)
0602.144
NEMA 5-15P to IEC-60320-C13 x 3 HOME // Power Cords // Specialty Power Cords // Hydra Cords (4-Way Splitter) 0602.144
Our 0602 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 3-splitter (Trident) that has three (3) IEC-60320-C13 Connectors. These multi-leg North American power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. On the male end, these cords can plug into any standard NEMA wall outlet or 5-15R receptacle. We refer to them as space-savers because they power up to 3 devices while only using up 1 outlet. The 0602.144 carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0602 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 3-splitter (Trident) that has three (3) IEC-60320-C13 Connectors.
  • These multi-leg North American power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. On the male end, these cords can plug into any standard NEMA wall outlet or 5-15R receptacle. We refer to them as space-savers because they power up to 3 devices while only using up 1 outlet.
  • The 0602.144 carries the UL and C-UL approvals and is rated at 13A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0602.144
Product Name NEMA 5-15P to IEC-60320-C13 x 3 HOME // Power Cords // Specialty Power Cords // Hydra Cords (4-Way Splitter)
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 105C, 36 inches - 412011-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
United Kingdom/Ireland Cordset w/C13 Connector - 86240150 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Sensor & Actuator Cables - 2384561 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details