Quail Electronics NEMA 5-15P QUICK RELEASE to IEC-60320-C5 QUICK RELEASE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 0585.072

Description
Our 0585 series features the domestic, 3-prong, North American Quick Release Plug (NEMA 5-15P) with the IEC-60320-C5 Quick Release Connector. These are the recommended North American power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These power cords connect on one end to the standard North American wall outlet or 5-15R receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector, and on these power cords, both the plug and the connector feature the helpful Quick Release feature. A Quick Release is a thumb lever that easily ejects the plug or connector from a receptacle or plug. This feature reduces the amount of force necessary to remove your power cord and rearrange your equipment. It also eliminates the ??yanking? problem thus the deterioration/split of the conductors inside the cord. The 0585.072 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0585 series features the domestic, 3-prong, North American Quick Release Plug (NEMA 5-15P) with the IEC-60320-C5 Quick Release Connector. These are the recommended North American power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These power cords connect on one end to the standard North American wall outlet or 5-15R receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector, and on these power cords, both the plug and the connector feature the helpful Quick Release feature. A Quick Release is a thumb lever that easily ejects the plug or connector from a receptacle or plug. This feature reduces the amount of force necessary to remove your power cord and rearrange your equipment. It also eliminates the ??yanking? problem thus the deterioration/split of the conductors inside the cord. The 0585.072 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P QUICK RELEASE to IEC-60320-C5 QUICK RELEASE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 0585.072 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P QUICK RELEASE to IEC-60320-C5 QUICK RELEASE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
0585.072
NEMA 5-15P QUICK RELEASE to IEC-60320-C5 QUICK RELEASE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 0585.072
Our 0585 series features the domestic, 3-prong, North American Quick Release Plug (NEMA 5-15P) with the IEC-60320-C5 Quick Release Connector. These are the recommended North American power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These power cords connect on one end to the standard North American wall outlet or 5-15R receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector, and on these power cords, both the plug and the connector feature the helpful Quick Release feature. A Quick Release is a thumb lever that easily ejects the plug or connector from a receptacle or plug. This feature reduces the amount of force necessary to remove your power cord and rearrange your equipment. It also eliminates the ??yanking? problem thus the deterioration/split of the conductors inside the cord. The 0585.072 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0585 series features the domestic, 3-prong, North American Quick Release Plug (NEMA 5-15P) with the IEC-60320-C5 Quick Release Connector.
  • These are the recommended North American power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These power cords connect on one end to the standard North American wall outlet or 5-15R receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector, and on these power cords, both the plug and the connector feature the helpful Quick Release feature.
  • A Quick Release is a thumb lever that easily ejects the plug or connector from a receptacle or plug. This feature reduces the amount of force necessary to remove your power cord and rearrange your equipment. It also eliminates the ??yanking? problem thus the deterioration/split of the conductors inside the cord.
  • The 0585.072 carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0585.072
Product Name NEMA 5-15P QUICK RELEASE to IEC-60320-C5 QUICK RELEASE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Argentina 10Amp Cord Set w/Angled C13 Connector - 86270030 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
NEMA 1-15P Polarized to IEC 60320 C7 Polarized, 18AWG / 2C, SPT-2, 105C, 96 inches - 223083-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 2
Male End Type NEMA 1-15P
View Details
2 suppliers