Quail Electronics PIGGYBACK IEC-60320-C6/C5 to NEMA 1-15R POLARIZED QUICK RELEASE HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords 0582.008

Description
Our 0582 series features the Piggyback IEC-60320-C6/C5 Plug with the NEMA 1-15R Polarized Quick Release Receptacle. These Specialty power cords are recommended for powering any device or appliance that uses the NEMA 1-15P plug. On one end the Piggyback IEC-60320-C6/C5 plugs into any C5 outlet or connector. On the opposite end, the NEMA 1-15R features a helpful Quick Release. The NEMA 1-15R Polarized Receptacle features an elongated slot which can accommodate polarized plugs to be inserted in only one direction, and non polarized plugs in any direction. A Quick Release is a thumb lever that easily ejects the plug or connector from a receptacle or plug. This feature reduces the amount of force necessary to remove your power cord and rearrange your equipment. It also eliminates the ??yanking? problem thus the deterioration/split of the conductors inside the cord. The piggyback design is a space-saving feature that allows you to power your device while still leaving the outlet or receptacle free to power other appliances. This is crucial in instances where your equipment must not power down, such as when using security systems. The 0582.008 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0582 series features the Piggyback IEC-60320-C6/C5 Plug with the NEMA 1-15R Polarized Quick Release Receptacle. These Specialty power cords are recommended for powering any device or appliance that uses the NEMA 1-15P plug. On one end the Piggyback IEC-60320-C6/C5 plugs into any C5 outlet or connector. On the opposite end, the NEMA 1-15R features a helpful Quick Release. The NEMA 1-15R Polarized Receptacle features an elongated slot which can accommodate polarized plugs to be inserted in only one direction, and non polarized plugs in any direction. A Quick Release is a thumb lever that easily ejects the plug or connector from a receptacle or plug. This feature reduces the amount of force necessary to remove your power cord and rearrange your equipment. It also eliminates the ??yanking? problem thus the deterioration/split of the conductors inside the cord. The piggyback design is a space-saving feature that allows you to power your device while still leaving the outlet or receptacle free to power other appliances. This is crucial in instances where your equipment must not power down, such as when using security systems. The 0582.008 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIGGYBACK IEC-60320-C6/C5 to NEMA 1-15R POLARIZED QUICK RELEASE HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords - 0582.008 - Quail Electronics
Livermore, CA, United States
PIGGYBACK IEC-60320-C6/C5 to NEMA 1-15R POLARIZED QUICK RELEASE HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
0582.008
PIGGYBACK IEC-60320-C6/C5 to NEMA 1-15R POLARIZED QUICK RELEASE HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords 0582.008
Our 0582 series features the Piggyback IEC-60320-C6/C5 Plug with the NEMA 1-15R Polarized Quick Release Receptacle. These Specialty power cords are recommended for powering any device or appliance that uses the NEMA 1-15P plug. On one end the Piggyback IEC-60320-C6/C5 plugs into any C5 outlet or connector. On the opposite end, the NEMA 1-15R features a helpful Quick Release. The NEMA 1-15R Polarized Receptacle features an elongated slot which can accommodate polarized plugs to be inserted in only one direction, and non polarized plugs in any direction. A Quick Release is a thumb lever that easily ejects the plug or connector from a receptacle or plug. This feature reduces the amount of force necessary to remove your power cord and rearrange your equipment. It also eliminates the ??yanking? problem thus the deterioration/split of the conductors inside the cord. The piggyback design is a space-saving feature that allows you to power your device while still leaving the outlet or receptacle free to power other appliances. This is crucial in instances where your equipment must not power down, such as when using security systems. The 0582.008 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0582 series features the Piggyback IEC-60320-C6/C5 Plug with the NEMA 1-15R Polarized Quick Release Receptacle.
  • These Specialty power cords are recommended for powering any device or appliance that uses the NEMA 1-15P plug. On one end the Piggyback IEC-60320-C6/C5 plugs into any C5 outlet or connector. On the opposite end, the NEMA 1-15R features a helpful Quick Release.
  • The NEMA 1-15R Polarized Receptacle features an elongated slot which can accommodate polarized plugs to be inserted in only one direction, and non polarized plugs in any direction.
  • A Quick Release is a thumb lever that easily ejects the plug or connector from a receptacle or plug. This feature reduces the amount of force necessary to remove your power cord and rearrange your equipment. It also eliminates the ??yanking? problem thus the deterioration/split of the conductors inside the cord.
  • The piggyback design is a space-saving feature that allows you to power your device while still leaving the outlet or receptacle free to power other appliances. This is crucial in instances where your equipment must not power down, such as when using security systems.
  • The 0582.008 carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0582.008
Product Name PIGGYBACK IEC-60320-C6/C5 to NEMA 1-15R POLARIZED QUICK RELEASE HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 2
Male End Type NEMA 1-15P
Female End Type NEMA 1-15R
Unlock Full Specs
to access all available technical data

Similar Products

South Africa 10Amp Cord Set w/Ang. C13 Connector - 86265040 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
IEC Power Cords - 812501-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.2 inch (183 mm)
Rated Current 10 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Cord Sets 16 A, Interconnection, 1.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6020.0392 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 39.37 inch (1000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details