Quail Electronics PIGGYBACK IEC-60320-C6/C5 to IEC-60320-C7 QUICK RELEASE HOME // Power Cords // IEC/Jumper Power Cords // Piggyback 0581.008

Description
Our 0581 series features the Piggyback IEC-60320-C6/C5 Plug with the IEC-60320-C7 Connector Quick Release. These Specialty IEC power cords are recommended for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end the Piggyback IEC-60320-C6/C5 plugs into any C5 outlet or connector, and on the other the C7 connects to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector, and features a helpful Quick Release. A Quick Release is a thumb lever that easily ejects the plug or connector from a receptacle or plug. This feature reduces the amount of force necessary to remove your power cord and rearrange your equipment. It also eliminates the ??yanking? problem thus the deterioration/split of the conductors inside the cord. The piggyback design is a space-saving feature that allows you to power your device while still leaving the outlet or receptacle free to power other appliances. This is crucial in instances where your equipment must not power down, such as when using security systems. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 0581.008 carries NONE and is rated at 2.5A - 250V.
Datasheet
Description
Our 0581 series features the Piggyback IEC-60320-C6/C5 Plug with the IEC-60320-C7 Connector Quick Release. These Specialty IEC power cords are recommended for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end the Piggyback IEC-60320-C6/C5 plugs into any C5 outlet or connector, and on the other the C7 connects to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector, and features a helpful Quick Release. A Quick Release is a thumb lever that easily ejects the plug or connector from a receptacle or plug. This feature reduces the amount of force necessary to remove your power cord and rearrange your equipment. It also eliminates the ??yanking? problem thus the deterioration/split of the conductors inside the cord. The piggyback design is a space-saving feature that allows you to power your device while still leaving the outlet or receptacle free to power other appliances. This is crucial in instances where your equipment must not power down, such as when using security systems. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 0581.008 carries NONE and is rated at 2.5A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIGGYBACK IEC-60320-C6/C5 to IEC-60320-C7 QUICK RELEASE HOME // Power Cords // IEC/Jumper Power Cords // Piggyback - 0581.008 - Quail Electronics
Livermore, CA, United States
PIGGYBACK IEC-60320-C6/C5 to IEC-60320-C7 QUICK RELEASE HOME // Power Cords // IEC/Jumper Power Cords // Piggyback
0581.008
PIGGYBACK IEC-60320-C6/C5 to IEC-60320-C7 QUICK RELEASE HOME // Power Cords // IEC/Jumper Power Cords // Piggyback 0581.008
Our 0581 series features the Piggyback IEC-60320-C6/C5 Plug with the IEC-60320-C7 Connector Quick Release. These Specialty IEC power cords are recommended for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end the Piggyback IEC-60320-C6/C5 plugs into any C5 outlet or connector, and on the other the C7 connects to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector, and features a helpful Quick Release. A Quick Release is a thumb lever that easily ejects the plug or connector from a receptacle or plug. This feature reduces the amount of force necessary to remove your power cord and rearrange your equipment. It also eliminates the ??yanking? problem thus the deterioration/split of the conductors inside the cord. The piggyback design is a space-saving feature that allows you to power your device while still leaving the outlet or receptacle free to power other appliances. This is crucial in instances where your equipment must not power down, such as when using security systems. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 0581.008 carries NONE and is rated at 2.5A - 250V.

  • Our 0581 series features the Piggyback IEC-60320-C6/C5 Plug with the IEC-60320-C7 Connector Quick Release.
  • These Specialty IEC power cords are recommended for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end the Piggyback IEC-60320-C6/C5 plugs into any C5 outlet or connector, and on the other the C7 connects to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector, and features a helpful Quick Release.
  • A Quick Release is a thumb lever that easily ejects the plug or connector from a receptacle or plug. This feature reduces the amount of force necessary to remove your power cord and rearrange your equipment. It also eliminates the ??yanking? problem thus the deterioration/split of the conductors inside the cord.
  • The piggyback design is a space-saving feature that allows you to power your device while still leaving the outlet or receptacle free to power other appliances. This is crucial in instances where your equipment must not power down, such as when using security systems.
  • This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
  • The 0581.008 carries NONE and is rated at 2.5A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0581.008
Product Name PIGGYBACK IEC-60320-C6/C5 to IEC-60320-C7 QUICK RELEASE HOME // Power Cords // IEC/Jumper Power Cords // Piggyback
Cord Color BLACK
Approvals RoHS
Number of Conductors 2
Cord Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
United Kingdom/Ireland 13A Power Cord - 86240240 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
VAC19KS, North America, V-Lock cord retaining, 2.0 m, Connector IEC C19, SJT 3x14 AWG, black - 6051.2041 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
3 suppliers