Quail Electronics PIGGYBACK IEC-60320-C6/C5 to IEC-60320-C5 QUICK RELEASE HOME // Power Cords // IEC/Jumper Power Cords // Piggyback 0580.008

Description
Our 0580 series features the Piggyback IEC-60320-C6/C5 Plug with the IEC-60320-C5 Quick Release Connector. These Specialty IEC power cords are recommended for powering grounded (3-conductor) laptops, notebooks, components, and many more devices which use the IEC-60320-C6 inlet. The plug end connects to any IEC-60320-C5 outlet or connector, and conserves space via the piggyback configuration. On the opposite end, the IEC-60320-C5 connector is also called the Mickey-Mouse connector, and features a helpful Quick Release. A Quick Release is a thumb lever that easily ejects the plug or connector from a receptacle or plug. This feature reduces the amount of force necessary to remove your power cord and rearrange your equipment. It also eliminates the ??yanking? problem thus the deterioration/split of the conductors inside the cord. The piggyback design is a space-saving feature that allows you to power your device while still leaving the outlet or receptacle free to power other appliances. This is crucial in instances where your equipment must not power down, such as when using security systems. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 0580.008 carries NONE and is rated at 10A - 250V.
Datasheet
Description
Our 0580 series features the Piggyback IEC-60320-C6/C5 Plug with the IEC-60320-C5 Quick Release Connector. These Specialty IEC power cords are recommended for powering grounded (3-conductor) laptops, notebooks, components, and many more devices which use the IEC-60320-C6 inlet. The plug end connects to any IEC-60320-C5 outlet or connector, and conserves space via the piggyback configuration. On the opposite end, the IEC-60320-C5 connector is also called the Mickey-Mouse connector, and features a helpful Quick Release. A Quick Release is a thumb lever that easily ejects the plug or connector from a receptacle or plug. This feature reduces the amount of force necessary to remove your power cord and rearrange your equipment. It also eliminates the ??yanking? problem thus the deterioration/split of the conductors inside the cord. The piggyback design is a space-saving feature that allows you to power your device while still leaving the outlet or receptacle free to power other appliances. This is crucial in instances where your equipment must not power down, such as when using security systems. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 0580.008 carries NONE and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIGGYBACK IEC-60320-C6/C5 to IEC-60320-C5 QUICK RELEASE HOME // Power Cords // IEC/Jumper Power Cords // Piggyback - 0580.008 - Quail Electronics
Livermore, CA, United States
PIGGYBACK IEC-60320-C6/C5 to IEC-60320-C5 QUICK RELEASE HOME // Power Cords // IEC/Jumper Power Cords // Piggyback
0580.008
PIGGYBACK IEC-60320-C6/C5 to IEC-60320-C5 QUICK RELEASE HOME // Power Cords // IEC/Jumper Power Cords // Piggyback 0580.008
Our 0580 series features the Piggyback IEC-60320-C6/C5 Plug with the IEC-60320-C5 Quick Release Connector. These Specialty IEC power cords are recommended for powering grounded (3-conductor) laptops, notebooks, components, and many more devices which use the IEC-60320-C6 inlet. The plug end connects to any IEC-60320-C5 outlet or connector, and conserves space via the piggyback configuration. On the opposite end, the IEC-60320-C5 connector is also called the Mickey-Mouse connector, and features a helpful Quick Release. A Quick Release is a thumb lever that easily ejects the plug or connector from a receptacle or plug. This feature reduces the amount of force necessary to remove your power cord and rearrange your equipment. It also eliminates the ??yanking? problem thus the deterioration/split of the conductors inside the cord. The piggyback design is a space-saving feature that allows you to power your device while still leaving the outlet or receptacle free to power other appliances. This is crucial in instances where your equipment must not power down, such as when using security systems. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 0580.008 carries NONE and is rated at 10A - 250V.

  • Our 0580 series features the Piggyback IEC-60320-C6/C5 Plug with the IEC-60320-C5 Quick Release Connector.
  • These Specialty IEC power cords are recommended for powering grounded (3-conductor) laptops, notebooks, components, and many more devices which use the IEC-60320-C6 inlet. The plug end connects to any IEC-60320-C5 outlet or connector, and conserves space via the piggyback configuration. On the opposite end, the IEC-60320-C5 connector is also called the Mickey-Mouse connector, and features a helpful Quick Release.
  • A Quick Release is a thumb lever that easily ejects the plug or connector from a receptacle or plug. This feature reduces the amount of force necessary to remove your power cord and rearrange your equipment. It also eliminates the ??yanking? problem thus the deterioration/split of the conductors inside the cord.
  • The piggyback design is a space-saving feature that allows you to power your device while still leaving the outlet or receptacle free to power other appliances. This is crucial in instances where your equipment must not power down, such as when using security systems.
  • This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
  • The 0580.008 carries NONE and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0580.008
Product Name PIGGYBACK IEC-60320-C6/C5 to IEC-60320-C5 QUICK RELEASE HOME // Power Cords // IEC/Jumper Power Cords // Piggyback
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
North American 3x18 AWG Shielded Cable - 86024060 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
VAC17KS, United Kingdom, V-Lock cord retaining, 3.0 m, Connector IEC C17, H05VV-F2G1, black - 3-102-363 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; ASTA BEAB;

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details