Quail Electronics NEMA 6-15P to NEMA 6-15R x 2 HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 0559.072

Description
Our 0559 series features the 3-prong, North American NEMA 6-15P Plug with a 2-splitter (Y-Cord) that has two (2) NEMA 6-15R Receptacles. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source. These multi-leg North American power cords are ideal for powering your high voltage/ high current equipment. The supply end plugs into any NEMA 6-15R wall outlet or receptacle, while the other end features 2 NEMA 6-15R Receptacles that can connect any 2 pieces of equipment that use the NEMA 6-15P. Because these cords power 2 devices while only using up 1 receptacle, they are considered space-savers. The 0559.072 carries the UL and C-UL approvals and is rated at 13A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0559 series features the 3-prong, North American NEMA 6-15P Plug with a 2-splitter (Y-Cord) that has two (2) NEMA 6-15R Receptacles. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source. These multi-leg North American power cords are ideal for powering your high voltage/ high current equipment. The supply end plugs into any NEMA 6-15R wall outlet or receptacle, while the other end features 2 NEMA 6-15R Receptacles that can connect any 2 pieces of equipment that use the NEMA 6-15P. Because these cords power 2 devices while only using up 1 receptacle, they are considered space-savers. The 0559.072 carries the UL and C-UL approvals and is rated at 13A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 6-15P to NEMA 6-15R x 2 HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 0559.072 - Quail Electronics
Livermore, CA, United States
NEMA 6-15P to NEMA 6-15R x 2 HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
0559.072
NEMA 6-15P to NEMA 6-15R x 2 HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 0559.072
Our 0559 series features the 3-prong, North American NEMA 6-15P Plug with a 2-splitter (Y-Cord) that has two (2) NEMA 6-15R Receptacles. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source. These multi-leg North American power cords are ideal for powering your high voltage/ high current equipment. The supply end plugs into any NEMA 6-15R wall outlet or receptacle, while the other end features 2 NEMA 6-15R Receptacles that can connect any 2 pieces of equipment that use the NEMA 6-15P. Because these cords power 2 devices while only using up 1 receptacle, they are considered space-savers. The 0559.072 carries the UL and C-UL approvals and is rated at 13A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0559 series features the 3-prong, North American NEMA 6-15P Plug with a 2-splitter (Y-Cord) that has two (2) NEMA 6-15R Receptacles.
  • These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?)
  • These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source.
  • These multi-leg North American power cords are ideal for powering your high voltage/ high current equipment. The supply end plugs into any NEMA 6-15R wall outlet or receptacle, while the other end features 2 NEMA 6-15R Receptacles that can connect any 2 pieces of equipment that use the NEMA 6-15P. Because these cords power 2 devices while only using up 1 receptacle, they are considered space-savers.
  • The 0559.072 carries the UL and C-UL approvals and is rated at 13A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0559.072
Product Name NEMA 6-15P to NEMA 6-15R x 2 HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 6-15
Female End Type NEMA 6-15R
Unlock Full Specs
to access all available technical data

Similar Products

Australian 10Amp Cordset w/C13 Connector - 86210030 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Power Cords - 8702209 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 98.43 inch (2500 mm)
Rated Voltage 250 volts
View Details
IEC Power Cords - 817884-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 144 inch (3660 mm)
Rated Current 13 amps
View Details