Quail Electronics NEMA 6-15P to IEC-60320-C19 x 2 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords 0554.144

Description
Our 0554 series features the 3-prong, North American NEMA 6-15P Plug with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C19 Connectors. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These multi-leg North American power cords are the recommended cords for networking, laboratory, and communications equipment. On one end they plug into the NEMA 6-15R wall outlet and on the other they connect to 2 PDUs, servers, or UPSs or any 2 devices featuring C20 inlets. Because these cords power 2 devices while only using 1 outlet, we refer to them as space-savers. The 0554.144 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0554 series features the 3-prong, North American NEMA 6-15P Plug with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C19 Connectors. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These multi-leg North American power cords are the recommended cords for networking, laboratory, and communications equipment. On one end they plug into the NEMA 6-15R wall outlet and on the other they connect to 2 PDUs, servers, or UPSs or any 2 devices featuring C20 inlets. Because these cords power 2 devices while only using 1 outlet, we refer to them as space-savers. The 0554.144 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 6-15P to IEC-60320-C19 x 2 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords - 0554.144 - Quail Electronics
Livermore, CA, United States
NEMA 6-15P to IEC-60320-C19 x 2 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords
0554.144
NEMA 6-15P to IEC-60320-C19 x 2 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords 0554.144
Our 0554 series features the 3-prong, North American NEMA 6-15P Plug with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C19 Connectors. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These multi-leg North American power cords are the recommended cords for networking, laboratory, and communications equipment. On one end they plug into the NEMA 6-15R wall outlet and on the other they connect to 2 PDUs, servers, or UPSs or any 2 devices featuring C20 inlets. Because these cords power 2 devices while only using 1 outlet, we refer to them as space-savers. The 0554.144 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0554 series features the 3-prong, North American NEMA 6-15P Plug with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C19 Connectors.
  • These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?)
  • These multi-leg North American power cords are the recommended cords for networking, laboratory, and communications equipment. On one end they plug into the NEMA 6-15R wall outlet and on the other they connect to 2 PDUs, servers, or UPSs or any 2 devices featuring C20 inlets. Because these cords power 2 devices while only using 1 outlet, we refer to them as space-savers.
  • The 0554.144 carries the UL and C-UL approvals and is rated at 15A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0554.144
Product Name NEMA 6-15P to IEC-60320-C19 x 2 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 6-15
Unlock Full Specs
to access all available technical data

Similar Products

72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
North American 13Amp Cordset w/C13 Connector - 70403050244 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
12IN Straight Style Fan Power Cord - 07100-12 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 12 inch (305 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers