Quail Electronics GB 15934-2008 CHINA to UNIVERSAL RECEPTACLE HOME // Adapters // Universal // International 0541.BG

Description
The 0541.BG is a BEIGE adapter that adapts the 3-prong, Beige Chinese Plug (GB 2099) into the Universal Receptacle. This is a universal adapter that can accept plugs that conform to any international or North American standard. This adapter is rated at 16A and 250V and carries the CE approval.
Datasheet
Description
The 0541.BG is a BEIGE adapter that adapts the 3-prong, Beige Chinese Plug (GB 2099) into the Universal Receptacle. This is a universal adapter that can accept plugs that conform to any international or North American standard. This adapter is rated at 16A and 250V and carries the CE approval.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GB 15934-2008 CHINA to UNIVERSAL RECEPTACLE HOME // Adapters // Universal // International - 0541.BG - Quail Electronics
Livermore, CA, United States
GB 15934-2008 CHINA to UNIVERSAL RECEPTACLE HOME // Adapters // Universal // International
0541.BG
GB 15934-2008 CHINA to UNIVERSAL RECEPTACLE HOME // Adapters // Universal // International 0541.BG
The 0541.BG is a BEIGE adapter that adapts the 3-prong, Beige Chinese Plug (GB 2099) into the Universal Receptacle. This is a universal adapter that can accept plugs that conform to any international or North American standard. This adapter is rated at 16A and 250V and carries the CE approval.

  • The 0541.BG is a BEIGE adapter that adapts the 3-prong, Beige Chinese Plug (GB 2099) into the Universal Receptacle.
  • This is a universal adapter that can accept plugs that conform to any international or North American standard.
  • This adapter is rated at 16A and 250V and carries the CE approval.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0541.BG
Product Name GB 15934-2008 CHINA to UNIVERSAL RECEPTACLE HOME // Adapters // Universal // International
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, South Africa, V-Lock cord retaining, 2.0 m, Connector IEC C13, H05VV-F3G1.0, black - 3-107-570 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
24IN 45° Style Fan Power Cord with NEMA 1-15P Plug - 07145-SP024 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 24 inch (610 mm)
View Details
2 suppliers